The top of the class DM-720 includes high quality recording features packed into an efficient, smart metal body. It is equipped with an easy-to-use interface, extended editing operations and various playback functions. The DM-720 provides outstanding practicality and reliability to support your recording needs.
High-quality recording“TRESMIC” Three-microphone system for superior sound
The DM-720 features a three microphone system that includes both directional and omnidirectional microphones to faithfully capture the depth and fullness of the sounds recorded. This Tresmic combination provides a wide frequency range for the most demanding professionals.
Using the latest technologies, zoom microphone unleashes the power of proximity in noisy environments or when recording from a distant position. The zoom microphone allows you to expand and contract the microphone range by adjusting the direction with the "+" and "-" buttons on the recorder.
Compact recorder with 48 kHz/ 16 bit linear PCM recordingCreate high quality recordings using linear PCM format. While this feature may exceed everyday business needs, when selecting this bit rate and sampling frequency, users can readily make CDs of their own recordings.
Automatic sensitivity adjustment with Intelligent Auto ModeThe Intelligent Auto Mode function automatically adjusts the microphone sensitivity according to the input level. This function makes it easy for users by automatically adjusting the microphone sensitivity according to the volume of the speaker.
Low-cut filter eliminates extraneous noiseThe low-cut filter is used to eliminate sound at frequencies lower than 300 Hz during the recording process. By cutting the lower frequency sounds during recording your audio is free of background noise and distortion during playback.
Playback functionsCreate meeting minutes efficiently with Voice PlaybackThe Voice Playback function allows you to skip non-voice parts during playback, and only play the parts of the file where there is vocal content. Voice Playback saves time and improves efficiency during transcription.
Voice Balancer delivers audio quality that is easier to hearThe Voice Balancer function works during playback, the volume of recorded voices is adjusted to make dialogue easier to hear. When voices are at different volume levels due to the distance and physical relationship to the recorder, the Voice Balancer automatically makes smaller voices louder, and ensures that louder voices stay below a given level, providing playback where everyone is audible.
Noise cancellation for clear playback qualityThe noise cancellation function powerfully reduces unwanted ambient sounds such as air conditioner noise or projector fan noise to enable clear playback quality.
Create meeting minutes efficiently with "Transcription mode"Transcription mode comes in handy when creating minutes from recordings. While transcribing, users frequently repeat play, and stop to check the text. In Transcription Mode, the recorder will automatically playback the 3 seconds before the stop, so you can check the contents before proceeding. On the other hand, fast forward is preset to 3.5x so you can skip the silence in your recording.
Effective language learning through Speech ShadowingSpeech shadowing is an effective technique to learn foreign language by repeating the subject right after hearing it. This mode helps you learn languages by having the audio playback, and then silently playback repeatedly, so you can easily practice speech.
Note:
Microphone sensitivity: Hi/Mid/Lo/Auto
Voice activated recording : VCVA/Voice Sync.
Lowcut filter: x
Internal microphone frequency range: 20~20,000Hz(Center Mic ON)
Stereo/Mono (Built-in microphone): Stereo/Tresmic
Recording format: PCM/MP3
44.1kHz/128kbps: Approx. 61 hrs
44.1kHz/64kbps (mono): Approx. 123 hrs
11.025kHz/8kbps (mono): Approx. 985 hrs
Internal memory : 4GB
External memory: microSD (Max.32GB)
PC connectivity: USB Direct
Plug-in power: x
Noise cancel: x
Voice Balancer: x
Voice filter: -
Playback speed control: 3.5X - 0.5X
Forward skip: x (File skip, 10sec, 30sec, 1min, 5min, 10min)
Reverse skip: x (File skip, 1sec to 3sec, 5sec, 10sec, 30sec, 1min, 5min)
A-B repeat: x
Recording & playback scene select: x
Calendar Search: x
File divide: x
Index mark: x (Max. 99)
Simple mode (Selectable font size): -
Power requirements: AAA alkaline battery x1, or AAA Ni-MH rechargeable battery x1
Battery life - Recording: Approx. 52hr.
Playback (Earphone): Approx. 35hr.
Internal battery charge: x
Speaker /Maximum output: Built-in φ18mm round dynamic speaker/ 150mW
Microphone jack: φ3.5mm
(impedance 2kΩ)
Earphone jack: φ3.5mm
(impedance 8Ω or more)
USB microphone/speaker: x
Dimensions (HxWxD): 4.17 x 1.6 x 0.57
Weight (including batteries): 2.5 oz