Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Feature summary
- 3.5mm Stereo line in plug
- 3.5mm Microphone (Mic) input plug
- Adapter (allows you to have speaker and mic separate)
- Over-the-head band
- Volume controller included MIC Mute, Volume up and Volume down function
- Rotatable Mic boom (Rotate full angle 270º)
- Suitable soft head pad
User interface
- Volume
- control up and down
- Microphone (Mic) mute
- Mic Boom adjustment
Frequency response
100Hz - 12KHz
Speaker diameter
Φ 28 mm
Sensitivity
100 dB ±4dB @ 1KHz with 155mV
Dimensions (H x W x D)
25 x 8.3 x 18 cm (9.84 x 3.27 x 7.09 in)
Speaker resistance
24Ω±15%Ω
Sensitivity difference between L and R
≤3dB
THD
≤3% at 100Hz - 12KHz
Rated power
10mW
Microphone (Mic)
Φ 6.0 Uni-directional
Mic sensitivity
-44 dB±5dB @ 1KHz with 3.0V, 2.2KΩ
Mic THD
≤3% at 100Hz - 10KHz
Cable length
6-ft 6.74-in (2.0 m)
Plug
3.5 Stereo line in/Mic plug
Net weight
16.19 oz (459 g)
Option kit contents
- HP Business Headset
- Adapter
- User guide
- 1-year limited warranty