Turbo Drive G2 256GB M.2 SSD Card (AIO)

Reduce boot up, calculation, and graphics response times and   revolutionize how your HP Business Desktop handles large files   with the HP Turbo Drive G2 256GB m.2 SSD Card (AIO), a   remarkably affordable and innovative storage solution.

Blazingly fast

Tackle large files and reduce your work time from hours to minutes with an ultra-fast solid state drive.

Amazingly affordable

Access up to 2x the performance at a cost similar to today’s standard SSD with this innovative solution.

Optimized storage

Integrate your performance by easily combining the HP Turbo Drive G2 256GB m.2 SSD Card (AIO) with higher capacity drives.

Manufacturer Part Number
T4E65AA
EAN/UPC
0889894557902,889894557902
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model number: T4E65AA
Capacity: 256 GB SSD
Data Transfer Rate(128k Sequential )

  • Sequential Read: Up to 2150 MB/s
  • Sequential Write: Up to 1200 MB/s
Power Watts
  • Power consumption (avg)
  • Power-Up: N/A
  • Read: 4 W
  • Write: 5.1 W
  • Standby:  700 mW
  • Idle: 70 mW
Environmental (all conditions, non-condensing)
Operating Temperature: 32° to  158° F (0° to 70° C)
Relative Humidity: 5% to 95%
Shock (Linear 2 m/Sec half-sine): 1000 G peak (operating)
Height: 2.3 mm ± 0.08
Weight: 1.8oz (51g)
Length: 80 mm ± 0.15
Weight: Up to 10 g
Interface: M.2 PCIe Gen 3 x4
Architecture: Solid State Drive M.2 PCIe Gen 3 x4 AHCI; NCQ  Command Set
Form Factor: Half-height, half-length