Memory 32GB (2x16GB) DDR4 SODIMM 2133MHz C15 Memory Kit

Fast and reliable DDR4 SODIMM for Intel 6th generation Core platform systems

Corsair ValueSelect DDR4 SODIMM memory modules are designed to exceed industry standards to guarantee maximum compatibility with virtually all Intel 6th generation PCs.

They’re assembled from select components and carefully screened for stable, reliable operation. And, they’re backed by a limited lifetime warranty for the confidence you need when your system needs to work every time, all the time.

Designed for laptop and notebook PCs

Virtually all notebook and laptop PCs use SODIMM memory modules. Some systems use the DDR4 SODIMM standard, and some use the older DDR3 SODIMM standard. Not sure which type you need? We’re here to help.

Manufacturer Part Number
CMSO32GX4M2A2133C15
EAN/UPC
0843591068178,843591068178
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Limited Lifetime

Fan Included: No

Memory Configuration: Dual Channel

Memory Type: DDR4

Package Memory Format: SODIMM

Package Memory Pin: 260

Memory Size: 32GB Kit (2 x 16GB)

SPD Latency: 15-15-15-36

SPD Speed: 2133Mhz

SPD Voltage: 1.2V

Speed Rating: PC4-17000 (2133MHz)

Tested Latency: 15-15-15-36

Tested Speed: 2133Mhz

Tested Voltage: 1.2V