ThinkPad USB 3.0 Secure Hard Drive - 2T

Optimised for safeguarding essential data while on-the-go, the ThinkPad USB 3.0 2TB Secure Hard Drive offers high-level 256-bit Advanced Encryption Standard (AES) security within a slim, lightweight, self-powered, easy-to-use design.Features: Connectivity via either USB 2.0 or USB 3.0 interface Compact size No drivers required All stored data is fully encrypted using the AES 256-bit security encryption algorithm Real-time encryption with no read/write speed impact Shock-mounted 2TB 5400 rpm hard drive capacity Built-in USB 3.0 cable with an integral storage slot Integrated high-quality metal dome switch keypad for entering an 8 to 16-digit password for 4 users ID and 1 administrator ID USB Y extension cable to ensure adequate power Attractive protective carrying case Non-skid anti-vibration pads High-quality ThinkPad soft-touch paint Multi-coloured LED device status indicator The ThinkPad USB 3.0 2TB Secure Hard Drive option also enables: Easy and secure storage expansion No software installation and no power adapter required for operation Built-in administrative password management Simple file backup Notes: 1 - Requires 1 or 2 USB 2.0 ports or 1 USB 3.0 port depending on system configuration.     

Manufacturer Part Number
4XB0K83868
EAN/UPC
0889955937698,889955937698
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General: ThinkPad USB 3.0 Secure Hard Drive - 2T
Part number: 4XB0K83868