HL-L6400DWT Laser Printer

Monochrome laser printer with dual trays delivers an impressive print speed of up to 52 pages per minute to maximize your workgroup's productivity. Plus, it offers up to a 1200 x 1200 dpi resolution for crisp, clear text and excellent graphics. Super high-yield, 12,000-page toner cartridge provides low cost printing for mid to large-size workgroups. Two 520-sheet paper trays and 50-sheet multipurpose tray let you quickly handle large print jobs. Built-in wireless 802.11b/g/n and gigabit Ethernet network interfaces allow you to share this printer with multiple users on your network. Integrated NFC card reader and active directory support for network user authentication help protect against unauthorized access to the device. Touch-screen display offers intuitive menu navigation and printing from popular business cloud services. Printer also features an 800 MHz processor speed, 512MB of memory, toner save mode, mobile device compatibility, two-sided printing and more.

Manufacturer Part Number
HL-L6400DWT
EAN/UPC
0012502641865,012502641865
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Print Technology : B/W Laser Technology
Max. Black Print Speed (ppm) : 52ppm Black
Duplex Printing Standard : Yes
Print Resolution (maximum dpi) : Up to 1200 x 1200 dpi
LCD Display : 1.8" Color Touchscreen display
First Time to Print :Less than 7.5 sec.‡
Printer Driver Compatibility† :Windows®, Mac OS®, Linux
CPU (Processor) Speed : 800 MHz 
Emulation(s) :PCL6,BR-Script3‡, IBM Proprinter, Epson FX, PDF Version 1.7, XPS Version 1.0
Standard Memory (MB) : 512MB Memory
Toner Save Mode : Yes
Max. Monthly Duty Cycle‡ :150,000 pages :Recommended Monthly Print Volume‡ :Up to 10,000 pages

Paper Handling

Standard Paper Capacity (sheets)‡ :520-Sheet Input Capacity (x2)
Optional Paper Capacity (sheets) :LT-5505‡ (250 sheets x3) or LT-6505‡ (520 sheets x2) or TT-4000‡ (Tower Tray with Stabilizer, includes 520 sheets x4) :
Multi-purpose Tray Capacity‡ :50-Sheet Multi-purpose Tray :
Output Paper Capacity (sheets) : 250 sheets (with paper full sensor) :
Output Paper Capacity with all Options : 1,050 sheets with mailbox option :
Paper Handling Size - Paper Tray : Letter, Legal, Executive, A4, A5, A6 :
Paper Handling Size - Multi-purpose Tray : Letter, Legal, Executive, A4, A5, A6, Envelopes, Custom Sizes (3.0-8.5" (w), 5.0-14" (l)) :
Sheet Weight - Paper Tray : 16-32 lbs. (bond) :
Sheet Weight - Multi-purposeTray : 16-53 lbs. (bond) :
Media Type : Plain, Bond, Envelopes (up to 10), Labels, Recycled Paper, Colored Paper, Letterhead :
Recommended Paper Brands : Plain Paper: Xerox 4200DP 20 lb., Hammermill Laser Paper 24 lb., Labels: Avery Laser Label #5160 :

Connectivity & Compatibility

Standard Interface(s) : Wireless 802.11b/g/n, Gigabit Ethernet, Hi-Speed USB 2.0 :
Mobile Device Compatibility‡ :AirPrint™, Google Cloud Print™ 2.0, Mopria® Brother iPrint&Scan, Cortado Workplace, NFC, and Wi-Fi Direct® :
Web Connect‡ :GOOGLE DRIVE™/GOOGLE DRIVE for Business, ONEDRIVE®/ONEDRIVE for Business, DROPBOX/DROPBOX for Business, BOX/BOX for Business :
USB Host :Yes, back (for external IC Card Reader)‡ :
Brother Cloud Apps‡ :Office Print :
Supported Network Protocols (IPv4) : ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server, TELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, SNMPv1/v2c/ v3, ICMP, Web Services (Print), CIFS client, SNTP client, LDAP :
Supported Network Protocols (IPv6) : NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server,TELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, SNMPv1/v2c, ICMPv6, Web Services (Print), CIFS Client, SNTP Client, LDAP :
One-Push Wireless Configuration : Wi-Fi Protected Setup™ :

Security Features

Security Functions : Active Directory®, Integrated NFC Card Reader, Secure Function Lock, Lock Slot, Secure Print, Setting Lock :
Security Protocols (Wired) : SMTP-AUTH, SSL/TLS (IPPS, HTTPS, SMTP), SNMP v3, 802.1x (EAP-MD5, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS), Kerberos, IPSec :
Security Protocols (Wireless) : SMTP-AUTH, SSL/TLS (IPPS, HTTPS, SMTP), SNMP v3, 802.1x (LEAP, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS), Kerberos, IPSec :
Wireless Network Security : WEP 64/128 bit, WPA-PSK (TKIP/AES) :

Power & Operating Requirements

ENERGY STAR® Qualified : Yes :
Power Consumption - Sleep/Ready/Printing : 7.2W (Deep Sleep: 1.3W)/32W/700W :
EPA ENERGY STAR® TEC Value : 2.485 kWh/week :
Machine Noise (Ready/Printing) : 35dB / 54dB :
Power Source : AC 120V 50/60 Hz :
Operating Env: Temperature : 50-90 degrees F :
Operating Env: Humidity : 20-80% (w/out condensation) :

Dimensions & Weights

Unit Dimensions (W"xD"xH") : 15.7" x 15.6" x 16.5"
Carton Dimensions (W"xD"xH") : 26.1" x 20.6" x 33.7"
Unit Weight (lbs) :  37.9 lbs.
Carton Weight (lbs) : 56.6 lbs.

What’s Included

"In-Box" Consumables (Yield)‡ : (1) Super High-Yield Toner Cartridge (12,000 Pages)
(1) DR-890 Drum Unit (50,000 Pages) :
Carton Contents : (1) Super High-Yield Toner Cartridge (yields approx. 12,000 Pages‡)
(1) DR-890 Drum Unit (yields approx. 50,000 Pages‡)
CD-ROM – Installation CD-ROM
AC Power Cord
Quick Setup Guide :

Warranty : 1 Year Limited