IP2380S 24'' LED Monitor

Optimal Viewing Experience through Advanced Technology

The CTL IP2380S uses ADS (Advanced Super Dimension Switch) technology, which offers many of the advantages of IPS panel displays but with superior performance. Similar to IPS, ADS employs plane control technology to achieve consistent accurate color, even in sharp angles.

Manufacturer Part Number
MTIP2380S
EAN/UPC
0821270224060,821270224060
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Item No: MTIP2380S
Manufacturer CTL
Manufacturer Part Number MTIP2380
Manufacturer URL No
Additional Info URL No
Product Type IP2380S 24'' LED
Cabinet Color Black
Screen Size 24 inch
Recommended Resolution 1920 x 1080
LED Backlight Yes
Widescreen Yes
Audio Output AUDIO - Integrated speakers
Brightness 250 cd/m2
Depth Wide (89 degrees)
Screen Surface Matte
Contrast Ratio 1,000:1
Response Time 6ms
VESA Mount Pattern 100 x 100
ENERGY STAR Rated Yes
EPEAT Compliant No
D-Sub VGA 1
DVI 0
HDMI 1
DisplayPort 1
Model MTIP2380
Weight 25
Included Cables/Accesories DisplayPort Cable, VGA Cable, Audio Cable, and Power Cord