Mini Blue PFA330BT Amplifier

The Pyle PFA330BT is a compact and powerful mini Bluetooth amp. This palm-sized high power system features built-in Bluetooth wireless streaming that works with all of your favorite devices (like Smartphones, Tablets, Computers, etc.). It gives you the ability to instantly stream audio from your device's music library and control it all wirelessly. The portable size allows you to conveniently take it from room to room in the house, or bring it along and connect it to your vehicle. It's perfect anywhere you need sound amplifying technology with ultra low distortion levels for acoustically accurate music reproduction. Fine-tune your audio levels of connected external devices with the front panel rotary controls. Additional system features include RCA (L/R) Audio Inputs, 1/4'' Mic Input, Push-Type Speaker Terminals and Aux (3.5mm) Connector. Includes 12V DC adaptor.

Manufacturer Part Number
PFA330BT
EAN/UPC
0068888760454,068888760454
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Max Power Output: 90 Watt Output
  • RMS Power Output: 45 Watt x 2 @ 4Ohm
  • Frequency Response: 20Hz-20kHz
  • Speaker Impedance: 4-8Ω
  • Class-T Circuit Design
  • Rate Level Mic Input: 8mv/600 Ω
  • Tone Control (Bass): +/- 8dB
  • Tone Control (Treble): +/- 8dB
  • Signal to Noise Ratio: >80dB
  • Total Harmonic Distortion: <0.4%
  • Input Power: DC 9 ~ 14.4V, 2A
  • 12V AC/DC Adapter
  • Dimensions (L x W x H): 6.0'' x 4.6'' x 1.6''
  • Sold as: 1
  • Weight: 1.38 lbs.