Focus Protective Case with Integrated Keyboardfor iPad mini 4

Looks like an iPad, feels like a laptop

Turn your iPad® into a laptop. Concave keys are comfortably-spaced in a familiar layout. Includes a row for iOS shortcuts.

Designed for optimal typing

iPad doesn’t bounce or tip when you tap. Keys have plenty of room, yet the screen is right at your fingertips for fluid use.

Smart power management

Focus is a mobile, Bluetooth® keyboard that provides lasting power yet conserves battery life. iPad and Focus both automatically turn on when you need them and off when you don’t.

Lightweight, but serious about protection

Incredibly thin and light, the Focus keyboard case protects against bumps, scratches, and spills.

Manufacturer Part Number
920-007953
EAN/UPC
0097855119858,097855119858
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • System Requirements

    iPad mini™ 4

  • Dimensions

    • Height:5.71 in (145 mm)
    • Width:8.19 in (208 mm)
    • Depth:0.72 in (18.2 mm)
    • Weight:9.78 oz (277 g)
  • Warranty Information

    1-Year Limited Hardware Warranty

  • Package Contents

    • Keyboard Case
      USB Cable
      Documentation
  • Technical Specifications

    • Connection Type:Bluetooth
    • Material:
      Keyboard: ABS
      Holder: PC
      Folio:
      - Black: Synthetic weave
      - Purple: PU
    • Water Repellant:Yes
    • Sleep/Wake Magnet:Yes
    • Closing Magnet:Yes
    • Camera Hole:Yes
    • Viewing Positions:58 degrees
    • Magnetic Hinge:No
    • Indicator Lights (LED):Yes
    • Special Keys:Extra function row
    • Connect/Power:automatic on/of
    • Battery Details:Lithium ion battery
    • Battery Life (rechargeable):6 months
  • Part Number

    • Black:PN 920-007953
    • Dark Blue:PN 920-007955
    • Violet:PN 920-007954