ImageCenter ADS-3600W Scanner

Wireless document scanner with a 50-sheet ADF helps simplify the way your documents are captured, managed, processed and delivered. 3.7" touch-screen display enables direct scanning to a variety of cloud applications. Time-saving design scans single and double-sided materials in a single pass, in both color and black/white, at up to 50 pages per minute. NFC card reader provides walk-up authorization using a compatible NFC card or badge for enhanced security. High-precision scanning technology provides up to a 600 x 600 dpi optical resolution and 1200 x 1200 dpi interpolated resolution. Easy-to-use design quickly scans business and embossed plastic cards, receipts, photos and documents up to 196" in length. Continuous scan mode provides a simple way to scan an unlimited amount of pages into a single file. Integrated image optimization features enhance the quality of your scanned items with hole punch removal, background removal, blank page removal, deskew support and more.

Manufacturer Part Number
ADS-3600W
EAN/UPC
0012502642794,012502642794,4977766755399
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Features
Scanning Speed ‡ :Up to 50 ppm (monochrome & color)
Two-Sided (Duplex) Scanning : Yes
Duplex Scan Speed ‡ :Up to 100 ipm (monochrome & color)
Automatic Document Feeder : 50-sheet capacity ADF
Standard Interface(s) : Wireless 802.11b/g/n (with Wi-Fi Direct® protocol), Gigabit Ethernet 10/100/1000Base-T, and SuperSpeed USB 3.0
Networking Capability : Yes (Wireless & Wired LAN)
Wi-Fi CERTIFIED™ : Yes
Direct Scanning Destinations  :File, Image, Email, Email Server, FTP/SFTP, OCR, Print, Network, USB flash memory drive‡, mobile devices‡, and cloud applications including GOOGLE DRIVE™, EVERNOTE® / EVERNOTE® for Business, DROPBOX, BOX / BOX for Business, Microsoft® OneNote®, OneDrive® / OneDrive® for Business, and SharePoint® : LCD Display : 3.7" Color Swipe TouchScreen Display
Maximum Paper Capacity : Up to 50 sheets (ADF)
Scanning Modes : 24-bit color, 8-bit (256 levels) gray scale, 1 bit monochrome
Max. Optical Resolution : Up to 600 x 600 dpi
Max. Interpolated Resolution : Up to 1200 x 1200 dpi
Image Sensor : Dual CIS
Daily Duty Cycle ‡ :Up to 5,000 scans per day

Advanced Features
Programmable Shortcut Buttons : Yes (48)
Web Connect‡ :Access GOOGLE DRIVE™, EVERNOTE® / EVERNOTE® for Business, DROPBOX, BOX / BOX for Business, Microsoft® OneNote® and OneDrive® / OneDrive® for Business accounts via the Web Connect TouchScreen Interface
Mobile Device Compatibility‡ :Yes (Brother iPrint&Scan)
Searchable PDF : Yes
Multi-Feed Detection : Yes
Paper Jam Sensor : Yes
Background Removal : Yes
Blank Page Removal : Yes
Deskew Support : Yes
Continuous Scanning Mode : Yes
2-in-1 Scanning : Yes
USB Direct Interface :Yes
Plastic Card Scanning : Yes
Software Included : ABBYY® FineReader® Professional v.11, ABBYY® PDF Transformer Plus (Windows®), Nuance™ PaperPort™ 14SE (Windows®), Control Center 4 (Windows®), Control Center 2 (Mac®)
Kofax VRS® : Compatible with Kofax VRS® versions 5.1 and up (not included)
Multistream : No
Color Dropout : Yes (Red / Green / Blue / Custom)
Hole Punch Removal / Edge Fill : Yes
Dynamic Threshold : Yes
Digital Imprinter : No
Color Matching : Yes
Preview Mode : Yes
Despeckle : Yes

Other
Acceptable Media Types : Paper, receipts, photos, business cards, plastic/laminated cards (including embossed) :
Max. Paper Size (single sheet) :8.5" x 196"
Max. Paper Size (multiple sheets) : 8.5" x 14"
Max. Paper Size (duplex mode) : 8.5" x 14"
Media Weights (single sheet) :11 lb. - 110 lb. (27 - 413 g/m2)
Media Weights (multiple sheets) :11 lb. - 110 lb. (27 - 413 g/m2)
Minimum Paper Size : 2.0" (W) x 2.0" (L)
Plastic Card Thickness : Embossed: up to 1.4mm (55 mil)
Plastic Card Sizes (min. / max.) : 2.0"(W) x 2.76"(L) / 2.13"(W) x 3.37"(L)
Scan Drivers Included ‡ :TWAIN, WIA, ICA, ISIS, SANE
Unit Dimensions (W" x D" x H") : 12.1" x 10.2" x 9.8 "
Unit Weight : 10.03 lbs
Power Source : AC Adapter (110-120 V, included)
Power Consumption : Ready = 4.9W / Deep Sleep = 2.9W / Scanning = 30W
ENERGY STAR® Qualified : Yes
Operating System Compatibility : Windows® XP (32-bit only), Windows Vista®, Windows® 7, Windows® 8, Windows® 8.1, Windows® 10, Mac® OS X v10.8.x and up, Linux®
Supported Network Protocols (IPv4) : ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, Custom Raw Port/Port9100, SMTP Client, FTP Client and Server, LDAP Client, CIFS Client, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMP, Web Services (Scan), SNTP Client
Operating Environment: Humidity : 20% - 80%
Operating Environment: Temperature : 41°F - 95°F (5°C - 35°C)
Carton Contents : ImageCenter™ ADS-3600W Scanner, AC Adapter, USB Cable, Carrier Sheet, Quick Setup Guide, Installation DVD, User's Guide (accessible from DVD), Warranty Sheet, and Product Registration Sheet
Carton Dimensions (W" x D"x H") : 15.0" x 10.0" x 13.0"
Carton Weight (lbs) : 13.67 lbs
UPC Code : 012502642794
Warranty : 1-Year Limited