Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor
- Intel® Celeron® Dual Core (3215U)
Operating System
- Windows 10 Pro, 64bit English, French, Spanish
- Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)
Memory9
- Up to 4GB10 DDR3L at 1600Mhz - 1 DIMMS
Chipset
- Integrated with the processor
Graphics Card
- Graphics11 Options
Intel® Integrated HD Graphics for Celeron CPU
Intel® Integrated HD Graphics 4400 for Core i CPUs
Display
- Non-Touch: 13.3” 16:9 HD (1366 X 768) 200 nits.
Trim options: Black/Cosmic Red/Sonic Blue
Hard Drive
- Up to 500GB10 hard drive
- Up to 128GB10 Solid State hard drive
Optical Drive
Connectivity
10/100/1000 Ethernet
Wireless LAN Options
- Dell Wireless™ 1707 802.11n 1X1 Single Band Wi-Fi + BT 4.0LE Wireless Card
- Intel® 2X2 Dual Band Wireless-AC 7260 802.11AC Wi-Fi + BT 4.0 LE Wireless Card*
- *WiDi requires an Intel wireless card, a compatible Media Adapter (sold separately) and
- an HDMI or composite AV-enabled display
Mobile Broadband Options12
- Dell Wireless™ DW5570 HSPA+/42Mbps Mobile Broadband Card (EMEA/APJ/ROW)
- Gobi™ 4G LTE Wireless Card (Dell Wireless™ DW5808 for AT&T, Verizon, Sprint Wireless, US. Canada, generic)
Security
- Dell Data Protection | Security Tools
Dell Data Protection | Encryption Software Upsell Options
Dell Data Protection | Protected Workspace (1 year subscription included, Windows® 7)
TPM 1.2
Lock slot
Multimedia
- High Quality SpeakersStereo Global Headset Jack (global headset jack + microphone + line in)
- Dual Array Microphone with Waves Noise Cancelling Software
- HD Video Webcam, Dell Webcam Central Software (Windows® 7), Native support on Windows® 8.1
- Network Activity Light
Power
65W AC Adapter
- 90W AC Adapter
- 65W BFR/PVC Free AC Adapter (optional)
- 65W Wall Adapter (optional)
Battery Options
- 4 cell (43 WHr) Lithium Ion Battery with ExpressCharge™
- 6 cell (65 WHr) Lithium Ion Battery with ExpressCharge™
- Optional Long Life Cycle Battery available on 6-cell
Systems Management
Optional Intel® Rapid Start Technology13, 14
- Optional Intel® Smart Response Technology15
- Intel® Rapid Storage Technology16
- Optional Intel® Smart Connect Technology17, 14
DimensionsNon-Touch:
- Height: 22.7 mm (0.89”) 4/6 cell (front)
- Height: 22.7 mm (0.89”) 4 cell (rear)
- Height: 34.0 mm (1.34”) 6 cell
- Width: 330.9 mm (13.0”)
- Depth: 243.2 mm (9.6”)
- *6 cell height extend in the rear only
- Starting weight:
- 3.7lbs (1.7kg) 4-cell battery
- 3.9lbs (1.8kg) 6-cell battery18
- Touch:
- Height: 24.4 mm (0.96”) 4/6 cell (front)
- Height: 25.6 mm (1.01”) 4 cell (rear)
- Height: 35.9 mm (1.41”) 6 cell
- Width: 330.9 mm (13.0”)
- Depth: 243.5 mm (9.6”)
- *6 cell height extend in the rear only
- Starting weight:
- 4.1lbs (1.9kg) 4-cell battery
- 4.3lbs (2.0kg) 6-cell battery18
Battery Life
- Up to 13 hours of battery life19
Regulatory
Regulatory Model: P47G
- Regulatory Type: P47G001
- Energy STAR® 6.0 Qualified
- EPEAT® Gold Registered20
- BFR/PVC Free21
- California (CEC) Battery Charger Regulation
- Product Safety, EMC and Environmental Datasheets
- Dell Regulatory Compliance Home Page
- Dell and the Environment
- Configuration Services3
- Factory Image Load, BIOS Customization, Hardware Customization, Asset Tagging and Reporting
Warranty & Services - Limited Hardware Warranty22;
- Standard 1-year On Site Service after Remote Diagnosis23 (1-1-1);
- Optional 1-year Dell ProSupport™ for IT3 ;
- 2,3,4 and 5 year service and support options3