Latitude Laptops
Businesses needing best-in-class performance, durability and design with IT-friendly management solutions.
Note:
Processor
Intel® Celeron® Dual Core (N3050)
Operating System
Windows 10 Home 64bit English, French, Spanish
Memory2
Up to 4GB3 DDR3L at 1600Mhz - 1 DIMMS
Chipset
Integrated with the processor (Intel Braswell)
Display
11.6" 16:9 HD (1366 X 768) 220 nits, Trim options: Black/Cosmic Red/Sonic Blue
11.6" 16:9 HD (1366 X 768) 220 nits, Touch Trim options: Black
Hard Drive
Up to 500GB3 SATA hard drive
Up to 128GB3 Solid State hard drive
Optical Drive
External Options only
Connectivity
10/100/1000 Ethernet
Wireless LAN Options
Intel® Dual Band Wireless- 7265 802.11AC Wi-Fi + BT 4.0 LE Wireless Card (2x2)*
Intel® Dual Band Wireless- 7265 802.11AGN Wi-Fi + BT 4.0 LE Wireless Card (2x2)*
*WiDi requires an Intel wireless card, a compatible Media Adapter (sold separately), an HDMI or composite AV-enabled display and Windows 8.1
Security
Dell Data Protection|Security Tools
Dell Data Protection|Encryption Software Upsell Options
Dell Data Protection|Protected Workspace (1 year subscription included, Windows® 7 Professional)
TPM 1.2
Lock slot
Multimedia
High Quality Speakers
Stereo Global Headset Jack (global headset jack + microphone + line in)
Dual Array Microphone with Waves Noise Cancelling Software
HD Video Webcam
Network Activity Light
Power
65W AC Adapter
Battery
3-cell 38 Whr Lithium Polymer battery with ExpressCharge™
3-cell 38 Whr Lithium Polymer battery with Long Life Cycle (3 years)
Dimensions
Height: 0.93" (23.65 mm) x Width: 11.85" (301 mm) x Depth: 8.35" (212 mm)
Weight: 3.27lbs (1.48kg)
Ports
HDMI
2 USB 3.0 (1 w/ Power share)
SD 3.0 card reader
RJ-45
Universal mic/headset
Regulatory
Regulatory Model: P21T
Regulatory Type: P21T002
Energy STAR® 6.0 Qualified
EPEAT® Gold Registered4
BFR/PVC free5
California (CEC) Battery Charger Regulation
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment