Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor
Intel® 6th gen Core™ i3 (6100U)
Operating System
Windows 10 Pro 64bit English, French, Spanish
Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)
Memory1
Up to 4GB2 DDR4 at 2133Mhz - 1 DIMMS
ChipsetIntegrated with the Processor
Graphics CardIntel® HD Graphics 520
Optional Intel® HD Graphics 540
Display14.0” HD (1366 x 768) Anti Glare (16:9) WLED, 200 nits, Magnesium Alloy LCD back
14.0" HD+ (1600 x 900) Anti Glare (16:9) WLED, 250 nits, Magnesium Alloy LCD back
14.0” FHD (1920 x 1080) Anti Glare (16:9) WLED, 300 nits, Magesium Alloy LCD back
14.0” QHD Touch with Corning® Gorilla® Glass NBT (2560 x 1440) Anti Finger Print (16:9) WLED, 270 nits, Woven Carbon Fiber LCD back
Hard DriveUp to 128GB2 X_SATA3SS hard drive
Optical DriveExternal options only
SecurityTPM 1.2 - FIPS 140-2 and TCG certified (Windows 7, 8.1 and 10)3
TPM 2.0 FIPS 140-2 and TCG Certified (Spring of 2016) (Windows 10 only)
Optional Touch Finger Print Reader, Contacted FIPS 201 Smart Card Reader, Contactless Smart Card Reader/NFC with FIPS 140-2 Level 3 (Spring 2016) Dell Control Vault 2™
Optional Contacted FIPS 201 Smart Card Reader with Control Vault 2 FIPS 140-2 Level 3 (Spring 2016) Certification
Optional Hardware Crypto Accelerator (HCA) FIPS 140-2 Level 3 Certification
Optional Computrace4
DDP|Security Tools
DDP|Protected Workspace (1 year subscription included)
Optional DDP|Encryption Software
Optional DDP|Endpoint Security Software
Lock Slot
MultimediaHigh Quality Speakers
Headset/mic combo jack
Optional, noise reducing array microphones
Optional HD or FHD video webcam
DimensionsHeight: 0.76" (19.4 mm) x Width: 13.19" (334.9 mm) x Depth: 9.13" (232 mm)
Weight: 3.32lbs (1.50Kg)
PortsUniversal Jack
3 x USB 3.0
HDMI
SD 4.0 Memory Card Reader
Network connector (RJ-45), SIM card slot
Slots3 M.2 expansion slots: 1 SSD ,1 WWAN/HCA and 1 WLAN/BT/WiGig
Lock Slot
RegulatoryRegulatory Model: P61G
Regulatory Type: P61G001
ENERGY STAR 6.1
TAA configurations available
EPEAT Registered. For specific country participation and rating, please see www.epeat.net
BFR/PVC free
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment