OptiPlex 7040 Desktop Computer

Compact without compromise.

Compact desktop with more options for expandability, storage and memory. Support for triple displays.

Manufacturer Part Number
MJGW8
EAN/UPC
0884116211259,884116211259
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor 

  • Intel® 6th gen Core™ i3 (6100)

Operating System

  • Windows 10 Pro, 64bit English, French, Spanish
  • Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)

Memory1

    • Up to 8GB2 DDR4 at 2133Mhz - 2 DIMMS

Chipset

  • Intel® Q170 Chipset

Graphics Card

  • Intel® Integrated Graphics
  • AMD Radeon™ R5 340X (2GB DP/DVI-I)

Hard Drive

  • Up to 1000GB2 SATA hard drive
  • Up to 512GB2 Solid State hard drive

Connectivity

  • Supports optional PCIe 10/100/1000 network card
    Optional wireless: 802.11ac+ Bluetooth 4.1 card

Ports

  • USB 3.0 – 6 (2 front/4 rear) 
    USB 2.0 – 4 (2 front/2 rear - 1 front with PowerShare)
    Internal USB 2.0 – 1
    RJ-45 – 1
    Serial – 1
    Display Port 1.2 – 2
    HDMI – 1
    UAJ – 1
    Line-out – 1
    VGA (optional) - 1

Power

  • Minitower (MT)
    Standard 240W PSU 
    Active PFC 
    240W typical 85% Efficient PSU (80 PLUS Bronze) ENERGY STAR complaint, Active PFC
    240W typical 92% Efficient PSU (80 PLUS Platinum); ENERGY STAR complaint, Active PFC

    Small Form Factor (SFF)
    Standard 180W PSU 
    Active PFC 
    180W typical 85% Efficient PSU (80 PLUS Bronze) ENERGY STAR complaint, Active PFC
    180W typical 92% Efficient PSU (80 PLUS Platinum); ENERGY STAR complaint, Active PFC

Warranty

  • Standard 3-year On Site Service after Remote Diagnosis3(3-3-3)
    Optional 3 year Dell ProSupport offers premium support from expert technicians and 24x7 availability4.

Chassis

  • Minitower (MT)
    1 internal 3.5” HDD (convertible to 5.25” ODD)
    2 internal 2.5” HDD1 external slim ODD

    Small Form Factor (SFF)
    1 internal 3.5” HDD (convertible to 2 2.5” HDD)
    1 external slim ODD

Dimensions

  • Minitower (MT)
    Height: 13.8" (35 mm) x Width: 6.1" (15.4 mm) x Depth: 10.8" (27.4 mm)
    Weight: 8 Kg (17.62 lbs)
    Small Form Factor (SFF)
    Height: 11.4" (29 mm) x Width: 11.5" (29.2 mm) x Depth: 3.6" (9.26 mm)
    Weight: 10.7 lbs (4.48 Kg)

Slots

  • 1 full height PCIe x16
    1 full height PCIe x16 (wired x 4)
    1 full height PCIe x1
    1 full height PCI
    1 M.2 (22x80mm)

    Small Form Factor (SFF)
    1 half height PCIe x16
    1 half height PCIe x4
    1 M.2 (22x80mm)

Regulatory

  • Environmental Standards (eco-labels): ENERGY STAR 6.0 qualified, EPEAT Registered9, CEL, WEEE, Japan Energy Law, South Korea E-standby, South Korea Eco-label, EU RoHS, China RoHS BFR/CFR/PVC Free configuration10 available in select regions. Please see your local representative or dell.com for specific details.