SmartCast E-Series 48” Class HDTV

THE ALL-NEW VIZIO SMARTCAST™ E-SERIES™DESIGNED TO SIMPLIFY.

Introducing the all-new VIZIO SmartCast™ E-Series™ collection featuring Google Cast™ built-in. With superior picture performance powered by full array LED backlighting with 5 Active LED Zones®, the E-Series also works with the all-new VIZIO SmartCast app that turns your smartphone or tablet into a powerful touchscreen remote so you can browse your favorite entertainment across multiple apps at once. With VIZIO SmartCast, what you love won’t change, but how you experience it will never be the same again.

Manufacturer Part Number
E48-D0
EAN/UPC
0845226013997,845226013997
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specs

  • Class Size48”
  • Screen Size (Diag.)47.60”
  • Smart PlatformVIZIO SmartCast™ w/ Google Cast™ Built-in
  • Resolution1080p - 1920x1080
  • Display ProcessorV6 Six-Core Processor
  • Backlight TypeFull-Array LED
  • Local DimmingYes with Active LED Zones® x5
  • Refresh Rate120Hz Effective Refresh Rate
  • Clear Action™240
  • Built-in Wi-FiYes, 802.11ac Dual Band
  • Bluetooth4.1 LE

HDMI Inputs

  • HDMI Ports3 (1 side; 2 down)
  • Version1.4

Additional Inputs

  • Component1 (side)
  • Ethernet1 (down)
  • USB Ports1 (side)
  • Tuner-freeNo

Outputs

  • ARCYes
  • Analog Audio Out1 (down)
  • Digital Audio Out (SPDIF)1 (down)

Display

  • Dynamic Contrast Ratio2M:1
  • Aspect Ratio16:9
  • Viewable Angle (H/V)178°/178°
  • Number of Colors1.07B
  • OSD LanguageEnglish, Spanish, French

Audio

  • Speakers/Power Output10W x 2
  • DTS StudioSound™Yes

Energy Savings

  • Energy ComplianceENERGY STAR® 7.0
  • Power Consumption47W
  • Standby Power Consumption<0.5W
  • Ambient Light SensorYes

Wall Mount Specifications

  • VESA ComplianceYes
  • Mount Pattern200mm x200mm
  • Screw SizeM6
  • Hole Depth12mm

Stand Assembly

  • Screw SizeM4
  • Screw Length20mm

Included Accessories

  • Remote ControlXRT133
  • Battery TypeAAA x2

Size and Weight

  • Product with Stand Dimensions42.83”W x 27.22”H x 10.59”D
  • Product with Stand Weight26.46 lbs
  • Product without Stand Dimensions42.83”W x 24.84”H x 2.91”D
  • Product without Stand Weight25.57 lbs
  • Product Packaging Dimensions46.46”W x 29.65”H x 5.63”D
  • Product Packaging Weight33.25 lbs

VIZIO Warranty

  • WarrantyOne Year Parts & Labor. Free Lifetime Technical Support.