SmartCast™ 38” 3.0 Sound Bar System

Simply Immersive.

Introducing the all-new VIZIO SmartCast™ 38" 3.0 Sound Bar System. Combining high-caliber audio with elegant style, and Google Cast™ built in. What you love won't change, but how you experience it will never be the same.

Sound That Moves You

From the roar of a crowd to the screech of a car chase, experience every detail in amazing clarity as loud as 101 dB2 with less than 1% Total Harmonic Distortion.

Bass You Can Feel.

From the rumble of a concert to the pulse of your party playlist, the slender wireless subwoofer delivers roof-shaking bass as deep as 60 Hz.

Experience VIZIO SmartCast™

VIZIO SmartCast™ brings together your favorite entertainment into one simple experience. Discover, cast and control your music on your Sound Bar from your mobile device using VIZIO SmartCast™ App.

Turn Your Phone Into The Ultimate Remote.

Easily set up and control your Sound Bar like never before with the VIZIO SmartCast™ App. Download for free on the App Store® and Google Play™.

VIZIO SmartCast™ App

Download the VIZIO SmartCast™ app to turn your smartphone or tablet into a powerful touchscreen remote. Search and browse content across multiple apps at once. Control multiple VIZIO SmartCast™ sound bars or speakers from anywhere in your home.

Cast From Apps You Already Know and Love.

All VIZIO SmartCast™ audio products have Google Cast™ built in – the same technology behind Chromecast – which allows you to cast your favorite content from your phone to your TV / Display or Sound Bars. Access millions of songs, podcasts and more.

Elevated Engineering

VIZIO SmartCast™ Sound Bars are crafted with custom drivers and technologies from the industry leaders of audio.

Manufacturer Part Number
SB3830-D0
EAN/UPC
0845226043147,845226043147,0845226043727,845226043727
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

  • Sound Bar Size38"
  • Sound Bar SpeakersLeft & Right: 2x 2.75” / Center: 2.75”
  • Sound Bar Frequency Response60 Hz – 20 kHz
  • Sound Pressure Level101 dB
  • Sound Enhancement TechnologyDolby Digital®, DTS Studio Sound™, DTS TruSurround™, DTS TruVolume™
  • Sound Bar ButtonsPower, Input, Bluetooth, Volume Up, Volume Down
  • RemoteYes, w/ LCD Display
  • InstallationTable Top and Wall-Mountable
  • Package ContentsSound Bar, Wall Mounts, 5’ RCA to 3.5mm Stereo Mini Jack Cable, 5’ 3.5mm to 3.5mm Cable, 5’ Optical Cable (Toslink), 5’ Digital 75 ohm Coaxial Cable with RCA Connectors, 6’ HDMI Cable, 8’ Power cord, Remote, Quick Start Guide

Connections

  • Analog Audio Input3.5mm stereo mini jack
  • Digital Audio InputRCA (Coaxial / SPDIF)
  • Digital Audio InputOptical (Toslink)
  • USB InputUSB (for .WAV Audio Playback)
  • Bluetooth® InputBluetooth 4.1 BLE
  • HDMI InputHDMI
  • Wi-Fi Input802.11n
  • Ethernet InputRJ45 jack
  • Output 1HDMI ARC
  • Output 2Subwoofer Out (Optional)
  • IR ReceiverUp to 20 feet

Dimensions and Weight

  • Product Dimensions38.17”W x 3.06”H x 3.0”D
  • Product with Feet Weight6.57 lbs
  • Product Packaging Dimensions40.20”W x 5.83”H x 4.84”D
  • Product Packaging Weight9.04 lbs

VIZIO Warranty

  • WarrantyOne Year Parts & Labor. Free Lifetime Technical Support.