D-Series 70” Class Full‑Array LED Smart TV

THE ALL-NEW VIZIO D-SERIES

Simply Stunning.

Incredible Picture Quality. Smarter TV. Amazing Value.

Incredible Picture.
Unbeatable Value.

The all-new D-Series Full-Array LED TV has arrived. Featuring a new modern design, and brilliant picture quality, VIZIO’s D-Series brings you HD entertainment at an incredible value.

Picture Perfect Brilliance.

The VIZIO D-Series delivers stunning picture quality and clarity from innovative features that put greater beauty into every pixel.

Manufacturer Part Number
D70-D3
EAN/UPC
0845226043598,845226043598
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video

  • Screen Size70" Class
  • Screen Size (Diag.)69.5”
  • Backlight TypeFull-Array LED
  • Local DimmingYes, Active LED Zones x12
  • Resolution1920 x 1080
  • Effective Refresh Rate120Hz
  • Clear Action240
  • Aspect Ratio16:9
  • Dynamic Contrast Ratio5M: 1
  • Viewable Angle (H/V)176°/176°
  • Number of Colors1.07B
  • OSD LanguageEnglish, Spanish, French

Audio

  • Speakers/Power Output10W x 2
  • DTS StudioSound™Yes

Smart TV

  • VIA (VIZIO Internet Apps)Yes
  • Built-in Wi-FiYes

Inputs

  • HDMI Ports3 (2 down ; 1 side)
  • Component1 (down)
  • Composite1 (down)
  • Tuner1 (down)
  • Ethernet1 (down)
  • USB Ports1 (side)

Outputs

  • Analog Audio Out1 (side)
  • Digital Audio Out (SPDIF)1 (side)

Additional Features

  • Remote ControlXRT122
  • USB MusicYes
  • USB PhotoYes
  • USB VideoYes
  • BluetoothNo

Energy Savings

  • Energy ComplianceENERGY STAR® 7.0
  • Power Consumption65W
  • Standby Power Consumption<0.5W
  • Ambient Light SensorYes

Wall Mount Specifications

  • Mount Pattern400mm x 400mm
  • Screw SizeM6
  • Screw Length12mm

Size and Weight

  • Product with Stand Dimensions61.77”W x 38.48”H x 12.98”D
  • Product with Stand Weight57.54 lbs.
  • Product without Stand Dimensions61.77”W x 35.72”H x 2.85”D
  • Product without Stand Weight56.44 lbs.
  • Product Packaging Dimensions65.59”W x 40.47”H x 7.87”D
  • Product Packaging Weight75.18 lbs.

VIZIO Warranty

  • WarrantyOne Year Parts & Labor. Free Lifetime Technical Support.