D-Series 60” Class Full‑Array LED Smart TV

The All-New VIZIO D-Series
Simply Stunning.

Incredible Picture Quality. Smarter TV. Amazing Value.

Incredible Picture.
Unbeatable Value.

The all-new D-Series Full-Array LED TV has arrived. Featuring a new modern design, and brilliant picture quality, VIZIO’s D-Series brings you HD entertainment at an incredible value.

Picture Perfect Brilliance.

The VIZIO D-Series delivers stunning picture quality and clarity from innovative features that put greater beauty into every pixel.

Full-Array LED

Distributes LEDs behind the entire screen delivering superior light uniformity and picture performance.

1080p Full HD

More than 2 Million screen pixels combine to form 1080p Full HD, producing an incredible level of radiance and crystal-clear detail.

Manufacturer Part Number
D60-D3
EAN/UPC
0845226043215,845226043215
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video

  • Screen Size60" Class
  • Screen Size (Diag.)60”
  • Backlight TypeFull-Array LED
  • Local DimmingYes, Active LED Zones™ x10
  • Resolution1920 x 1080
  • Effective Refresh Rate120Hz
  • Clear Action240
  • Aspect Ratio16:9
  • Dynamic Contrast Ratio5M: 1
  • Viewable Angle (H/V)176°/176°
  • Number of Colors1.07B
  • OSD LanguageEnglish, Spanish, French

Audio

  • Speakers/Power Output10W x 2
  • DTS StudioSound™Yes

Smart TV

  • VIA (VIZIO Internet Apps)Yes
  • Built-in Wi-FiYes

Inputs

  • HDMI Ports3 (2 down ; 1 side)
  • Component1 (down)
  • Composite1 (down)
  • Tuner1 (down)
  • Ethernet1 (down)
  • USB Ports1 (side)

Outputs

  • Analog Audio Out1 (side)
  • Digital Audio Out (SPDIF)1 (side)

Additional Features

  • Remote ControlXRT122
  • USB MusicYes
  • USB PhotoYes
  • USB VideoYes
  • BluetoothNo

Energy SavingsEnergy Guide

  • Energy ComplianceENERGY STAR® 7.0
  • Power Consumption57.7W
  • Standby Power Consumption<0.5W
  • Ambient Light SensorYes

Wall Mount Specifications

  • Mount Pattern400mm x 400mm
  • Screw SizeM6
  • Screw Length14mm

Size and Weight

  • Product with Stand Dimensions53.5”W x 33.5”H x 10.6”D
  • Product with Stand Weight42.32 lbs.
  • Product without Stand Dimensions53.5”W x 31.0”H x 2.7”D
  • Product without Stand Weight41.45 lbs.
  • Product Packaging Dimensions57.28”W x 35.55”H x 7.24”D
  • Product Packaging Weight56.88 lbs.

VIZIO Warranty

  • WarrantyOne Year Parts & Labor. Free Lifetime Technical Support.