D-Series 55” Class Full‑Array LED Smart TV

THE ALL-NEW VIZIO D-SERIES

Simply Stunning.

Incredible Picture Quality. Smarter TV. Amazing Value.

Incredible Picture.
Unbeatable Value.

The all-new D-Series Full-Array LED TV has arrived. Featuring a new modern design, and brilliant picture quality, VIZIO’s D-Series brings you HD entertainment at an incredible value.

Picture Perfect Brilliance.

The VIZIO D-Series delivers stunning picture quality and clarity from innovative features that put greater beauty into every pixel.

Full-Array LED

Distributes LEDs behind the entire screen delivering superior light uniformity and picture performance.

1080p Full HD

More than 2 Million screen pixels combine to form 1080p Full HD, producing an incredible level of radiance and crystal-clear detail.

Exceptional Performance.

The VIZIO D-Series features 12 Active LED Zones™ driven by a unique algorithm that adapts to your entertainment for blacker blacks and brighter brights.

Simulated images used, shown for illustrative purposes only. Actual results and number of LED lights, zones, and size vary by model.
Penguins of Madagascar © 2015 DreamWorks Animation LLC. All Rights Reserved.

120Hz Effective Refresh Rate.

VIZIO’s backlight scanning delivers a fast 120Hz Effective Refresh Rate for a sharper picture that feels smooth and realistic.

Clear Action 240.

The improved Clear Action 240 depicts fast-moving content with highly articulated clarity. Experience every second of your nonstop action scenes, rapid play video games and high-speed sports with reduced motion blur and ghosting.

Smarter TV.

Experience more of your favorite content with a Smart TV that’s faster 
and more intuitive.

VIZIO Internet Apps PLUS.

VIA Plus and Wi-Fi connectivity are built into every VIZIO D‑Series Smart TV. Enjoy a wide variety of popular apps with streaming content and Internet radio at your fingertips. The simplified app home and app launcher make finding your favorite entertainment effortless.

Manufacturer Part Number
D55-D2
EAN/UPC
0845226043468,845226043468
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video

  • Screen Size55" Class
  • Screen Size (Diag.)55”
  • Backlight TypeFull-Array LED
  • Local DimmingYes, Active LED Zones® x12
  • Resolution1920x1080
  • Effective Refresh Rate120Hz
  • Clear Action240
  • Active Pixel TuningYes
  • Aspect Ratio16:9
  • Dynamic Contrast Ratio5M: 1
  • Viewable Angle (H/V)178°/178°
  • Number of Colors16.7 Million
  • OSD LanguageEnglish, Spanish, French

Audio

  • Speakers/Power Output15W x 2
  • DTS StudioSound™Yes

Smart TV

  • VIA (VIZIO Internet Apps)Yes
  • Built-in Wi-FiYes

Inputs

  • HDMI Ports3 (2 bottom / 1 side)
  • Component1 (bottom)
  • Composite1 (bottom)
  • Tuner1 (bottom)
  • Ethernet1 (bottom)
  • USB Ports1 (side)

Outputs

  • Analog Audio Out1 (side)
  • Digital Audio Out (SPDIF)1 (side)

Additional Features

  • Remote ControlXRT122
  • USB MusicYes
  • USB PhotoYes
  • USB VideoYes
  • BluetoothNo

Energy Savings

  • Energy ComplianceENERGY STAR® 7.0
  • Power Consumption40.32W
  • Standby Power Consumption<1W
  • Ambient Light SensorYes

Wall Mount Specifications

  • Mount Pattern200mm x200mm
  • Screw SizeM6
  • Screw Length12mm

Size and Weight

  • Product with Stand Dimensions48.82”W x 30.81”H x 9.84”D
  • Product with Stand Weight31.31 lbs.
  • Product without Stand Dimensions48.82”W x 28.45”H x 2.68”D
  • Product without Stand Weight30.42 lbs.
  • Product Packaging Dimensions57.68”W x 32.64”H x 6.30”D
  • Product Packaging Weight42.99 lbs.

VIZIO Warranty

  • WarrantyOne Year Parts & Labor. Free Lifetime Technical Support.