D-Series 50” Class Full‑Array LED Smart TV

The All-New VIZIO D-Series
Simply Stunning.

Incredible Picture Quality. Smarter TV. Amazing Value.

Incredible Picture.
Unbeatable Value.

The all-new D-Series Full-Array LED TV has arrived. Featuring a new modern design, and brilliant picture quality, VIZIO’s D-Series brings you HD entertainment at an incredible value.

Picture Perfect Brilliance.

The VIZIO D-Series delivers stunning picture quality and clarity from innovative features that put greater beauty into every pixel.

Full-Array LED

Distributes LEDs behind the entire screen delivering superior light uniformity and picture performance.

1080p Full HD

More than 2 Million screen pixels combine to form 1080p Full HD, producing an incredible level of radiance and crystal-clear detail.

Manufacturer Part Number
D50-D1
EAN/UPC
0845226043529,845226043529
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video

  • Screen Size50" Class
  • Screen Size (Diag.)49.50”
  • Backlight TypeFull-Array LED
  • Local DimmingYes, Active LED Zones® x12
  • Resolution1920x1080
  • Effective Refresh Rate120Hz
  • Clear Action240
  • Active Pixel TuningYes
  • Aspect Ratio16:9
  • Dynamic Contrast Ratio5M: 1
  • Viewable Angle (H/V)178°/178°
  • Number of Colors16.7 Million
  • OSD LanguageEnglish, Spanish, French

Audio

  • Speakers/Power Output10W x 2
  • DTS StudioSound™Yes
  • DTS TruVolume™Yes

Smart TV

  • VIA (VIZIO Internet Apps)Yes
  • Built-in Wi-FiYes

Inputs

  • HDMI Ports3 (2 down / 1 side)
  • Component1 (down)
  • Composite1 (down)
  • Tuner1 (down)
  • Ethernet1 (down)
  • USB Ports1 (side)

Outputs

  • Analog Audio Out1 (side)
  • Digital Audio Out (SPDIF)1 (side)

Additional Features

  • Remote ControlXRT122
  • USB MusicYes
  • USB PhotoYes
  • USB VideoYes
  • BluetoothNo

Energy SavingsEnergy Guide

  • Energy ComplianceENERGY STAR® 7.0
  • Power Consumption47.9W
  • Standby Power Consumption<0.5W
  • Ambient Light SensorYes

Wall Mount Specifications

  • Mount Pattern200mm x200mm
  • Screw SizeM6
  • Screw Length12mm

Size and Weight

  • Product with Stand Dimensions44.24”W x 28.27”H x 10.04”D
  • Product with Stand Weight28.44 lbs.
  • Product without Stand Dimensions44.24”W x 25.91”H x 2.52”D
  • Product without Stand Weight27.56 lbs.
  • Product Packaging Dimensions47.64”W x 30.04”H x 5.12”D
  • Product Packaging Weight36.60 lbs.

VIZIO Warranty

  • WarrantyOne Year Parts & Labor. Free Lifetime Technical Support.