SmartCast E50u-D2 Widescreen LCD Monitor

The All-New VIZIO SmartCast™ E-Series™

Designed to Simplify.

Introducing the all-new VIZIO SmartCast™ E-Series™ Ultra HD Home Theater Display™ with Google Cast™ built in. Experience superior picture performance powered by full array LED backlighting with 12 Active LED Zones®. Download the all-new VIZIO SmartCast app to turn your smartphone or tablet into a powerful touchscreen remote so you can browse your favorite entertainment across multiple apps at once. With VIZIO SmartCast, what you love won’t change, but how you experience it will never be the same again.

Immersively Sharp.

8.3 million screen pixels combine to form a radiant 4K Ultra HD picture for highly articulated details and piercing clarity in everything you watch.

Exceptional Performance.

E-Series raises the bar with 12 Active LED Zones®. This advanced innovation dynamically adjusts your screen’s backlight to adapt to the content on-screen to deliver incomparable contrast levels, sharper details and the deepest, purest black levels.

Experience VIZIO SmartCast™

A Whole New Way to Watch.

VIZIO SmartCast™ brings together your favorite entertainment into one simple experience. Discover, cast and control TV shows, movies, music and more on your E-Series Display from your smartphone or tablet.

Your Phone, Your Remote.

Turn Your Phone Into The Ultimate Remote Easily set up and control your E-Series like never before with the VIZIO SmartCast™ App.2 Download for free on the App Store® and Google Play.™

VIZIO SmartCast™ App

No more sitting through endlessly scrolling guides or jumping between apps to find what you want. With the SmartCast app, you can see what's playing from multiple apps all at once. Then just tap to cast it to the big screen.

Cast From 1000+ Apps You Already Know and Love.

All VIZIO SmartCast™ products have Google Cast™ built-in – the same technology behind Chromecast – which allows you to cast your favorite content from your phone to your TV / Display or speakers. Mirror your Android™ phone screen or Google chrome browser. Multi-task without interrupting what’s casting to the E-Series™ or draining your mobile device’s battery. Play games on the big screen while using your mobile screen as a game controller.

Distinctive Design

Featuring a new bezel that has a unique and subtle pattern for edge-to-edge beauty, resilient corner feet that elevates the display for a light and elegant appearance and a near border-less design that looks thinner standing free or mounted on a wall.

Simple Setup

Included HDMI Cable.

VIZIO SmartCast™ E-Series Displays include an HDMI cable in the box, along with four HDMI ports to connect Cable/Satellite boxes, Bluray/DVD players, Gaming Consoles and Computers.

Tuner-Free Display.

The VIZIO SmartCast™ E-Series Ultra HD Home Theater Display is now tuner-free. Most households commonly stream or watch live TV from cable and satellite boxes – neither of which requires a tuner, so you shouldn’t notice any differences in setup.

Now if you use an external antenna to watch free local channels, you will need to get a separate tuner adapter to connect your antenna to your display.

Complete your E-Series Experience.

With many VIZIO sound bar configurations, you can enhance audio, add bass, or provide full surround sound to complete your home theater experience.

Manufacturer Part Number
E50U-D2
EAN/UPC
0845226043185,845226043185
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specs

  • Class Size: 50”
  • Screen Size (Diag.): 49.51”
  • Smart Platform: VIZIO SmartCast™ w/ Google Cast™ Built-in
  • HD to UHD Upscale Engine: Spatial Scaling Engine™
  • Resolution: Ultra HD - 3840x2160
  • UHD Picture Processor: VM50 Engine
  • Display Processor: V8 Octa-Core Processor
  • Backlight Type: Full-Array LED
  • Local Dimming: Yes, Active LED Zones® x12
  • Clear Action™: 240
  • Built-in Wi-Fi: Yes, 802.11ac Dual Band
  • UHD Codec Support: HEVC (H.265), VP9

HDMI Inputs

  • HDMI Ports: 4 (1 side; 3 down)
  • Version: Port 1 supports: v2.0; Port 2-4 supports: v1.4
  • HDMI 1 Tech Spec: 600MHz pixel clock rate:
    2160p@60fps, 4:4:4, 8-bit
    2160p@60fps, 4:2:2, 12-bit
    2160p@60fps, 4:2:0, 12-bit
  • HDMI 2-4 Tech Specs: 340MHz pixel clock rate:
    2160@60fps 4:2:0 8 bit

Additional Inputs

  • Component: 1 (side)
  • Ethernet: 1 (down)
  • USB Ports: 2 (side)
  • TV Tuner: No, Note: If you use an external antenna to watch local over-the-air broadcast TV signals, a TV tuner is required and sold separately.

Outputs

  • ARC: Yes
  • Analog Audio Out: 1 (down)
  • Digital Audio Out (SPDIF): 1 (down)

Display

  • Refresh Rate: 120Hz Effective Refresh Rate
  • Active Pixel Tuning™: Yes
  • Dynamic Contrast Ratio: 5M: 1
  • Aspect Ratio: 16:9
  • Viewable Angle (H/V): 178°/178°
  • Number of Colors: 1.07B
  • OSD Language: English, Spanish, French

Audio

  • Speakers/Power Output: 10W x 2
  • DTS StudioSound™: Yes

Energy Savings

  • Energy Compliance: N/A
  • Power Consumption: 88.9W
  • Standby Power Consumption: <0.5W
  • Ambient Light Sensor: Yes

Wall Mount Specifications

  • Mount Pattern: 200mm x200mm
  • Screw Size: M6
  • Hole Depth: 20.5mm

Stand Assembly

  • Screw Size: M4
  • Screw Length: 25mm

Included Accessories

  • Remote Control: XRT132
  • Battery Type: AAA x2

Size and Weight

  • Product with Stand Dimensions: 44.42”W x 28.10”H x 10.60”D
  • Product with Stand Weight: 28.88 lbs
  • Product without Stand Dimensions: 44.42”W x 25.76”H x 3.39”D
  • Product without Stand Weight: 28.00 lbs
  • Product Packaging Dimensions: 47.87”W x 30.51”H x 5.91”D
  • Product Packaging Weight: 36.38 lbs

VIZIO Warranty

  • Warranty: One Year Parts & Labor. Free Lifetime Technical Support.