D-Series 40" Class Ultra HD Full‑Array LED Smart TV

THE ALL-NEW VIZIO D-SERIES

Simply Stunning.

Incredible Picture Quality. Smarter TV. Amazing Value.

Incredible Picture.
Unbeatable Value.

The all-new D-Series Full-Array LED TV has arrived. Featuring a new modern design, and brilliant picture quality, VIZIO’s D-Series brings you HD entertainment at an incredible value.

Picture Perfect Brilliance.

The VIZIO D-Series delivers stunning picture quality and clarity from innovative features that put greater beauty into every pixel.

4x

Enjoy four times the resolution of Full HD for breathtaking clarity.

2160p

Discover stunning detail and definition at twice the pixel height of 1080p.

8m

Experience 8.3 Million screen pixels in every image.

Everything in Ultra HD.

Every TV show, sporting event or movie is scaled up to Ultra HD resolution using an intelligent algorithm and a powerful VM50 Ultra HD picture processing engine. It doesn't matter what cable or satellite provider you have, both standard and high definition can be upscaled into Ultra HD quality.

Manufacturer Part Number
D40U-D1
EAN/UPC
0845226043352,845226043352
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video

  • Screen Size (Diag.)39.96"
  • ProcessorV6 Six-core processor: Quad-core GPU + Dual-core CPU
  • Backlight TypeFull-Array LED
  • Local DimmingYes, Active LED Zones x8
  • ResolutionUltra HD - 3840 x 2160
  • Effective Refresh Rate120Hz Effective Refresh Rate
  • Clear Action240
  • Active Pixel TuningYes
  • Aspect Ratio16:9
  • Dynamic Contrast Ratio5M:1
  • Viewable Angle (H/V)176°/176°
  • Number of Colors16.7 Million
  • OSD LanguageEnglish, Spanish, French

Audio

  • Speakers/Power Output10W x 2
  • DTS StudioSound™Yes
  • DTS TruVolume™Yes

Smart TV

  • VIA (VIZIO Internet Apps)Yes
  • Built-in Wi-FiYes

Inputs

  • HDMI Ports5 (3 down / 2 side)
  • Component1 (side)
  • Composite1 (side)
  • Tuner1 (down)
  • Ethernet1 (down)
  • USB Ports1 (side)

Outputs

  • Analog Audio Out1 (down)
  • Digital Audio Out (SPDIF)1 (down)

Additional Features

  • Remote ControlXRT122
  • USB MusicYes
  • USB PhotoYes
  • USB VideoYes
  • BluetoothNo

Energy Savings

  • Energy ComplianceENERGY STAR® 7.0
  • Power Consumption46W
  • Standby Power Consumption<0.5W
  • Ambient Light SensorYes

Wall Mount Specifications

  • Mount Pattern200mm x 200mm
  • Screw SizeM6
  • Screw Length16mm

Size and Weight

  • Product with Stand Dimensions35.97”W x 23.46”H x 8.27”D
  • Product with Stand Weight17.63 lbs.
  • Product without Stand Dimensions35.97”W x 21.27”H x 2.68”D
  • Product without Stand Weight17.19 lbs.
  • Product Packaging Dimensions40.35”W x 25.39”H x 5.98”D
  • Product Packaging Weight23.15 lbs.

VIZIO Warranty

  • WarrantyOne Year Parts & Labor. Free Lifetime Technical Support.