D-Series 39” Class Full‑Array LED TV

Incredible Picture.
Unbeatable Value.

The all-new D-Series Full-Array LED TV has arrived. Featuring a new modern design, and brilliant picture quality, VIZIO’s D-Series brings you HD entertainment at an incredible value.

Picture Perfect Brilliance.

The VIZIO D-Series delivers stunning picture quality and clarity from innovative features that put greater beauty into every pixel.

Full-Array LED

Distributes LEDs behind the entire screen delivering superior light uniformity and picture performance.

HD Picture

Watch TV in crisp, clear 720p high-definition resolution.

Manufacturer Part Number
D39HN-D0
EAN/UPC
0845226043208,845226043208
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video

  • Screen Size39" Class
  • Screen Size (Diag.)38.5”
  • Backlight TypeFull-Array LED
  • Resolution1366x768
  • Effective Refresh Rate60Hz
  • Aspect Ratio16:9
  • Dynamic Contrast Ratio200K: 1
  • Viewable Angle (H/V)178°/178°
  • Number of Colors16.7 Million
  • OSD LanguageEnglish, Spanish, French

Audio

  • Speakers/Power Output10W x 2
  • DTS TruSurroundYes
  • DTS TruVolume™Yes

Inputs

  • HDMI Ports2 (1 bottom ; 1 side)
  • Component1 (bottom)
  • Composite1 (bottom)
  • Tuner1 (bottom)
  • USB Ports1 (side)

Outputs

  • Analog Audio Out1 (side)
  • Digital Audio Out (SPDIF)1 (side)

Additional Features

  • Remote ControlXRT010
  • USB MusicNo
  • USB PhotoYes
  • USB VideoNo
  • BluetoothNo

Energy SavingsEnergy Guide

  • Energy ComplianceENERGY STAR® 7.0
  • Power Consumption32W
  • Standby Power Consumption<0.5W
  • Ambient Light SensorNo

Wall Mount Specifications

  • Mount Pattern100mm x 100mm
  • Screw SizeM4
  • Screw Length12mm

Size and Weight

  • Product with Stand Dimensions34.75”W x 22.68”H x 8.27”D
  • Product with Stand Weight14.11 lbs.
  • Product without Stand Dimensions34.75”W x 20.51”H x 2.91”D
  • Product without Stand Weight13.67 lbs.
  • Product Packaging Dimensions38.19”W x 24.21”H x 5.20”D
  • Product Packaging Weight19.62 lbs.

VIZIO Warranty

  • WarrantyOne Year Parts & Labor. Free Lifetime Technical Support.