D-Series 32” Class Full‑Array LED Smart TV

THE ALL-NEW VIZIO D-SERIES

Simply Stunning.

Incredible Picture Quality. Smarter TV. Amazing Value.

Incredible Picture.
Unbeatable Value.

The all-new D-Series Full-Array LED TV has arrived. Featuring a new modern design, and brilliant picture quality, VIZIO’s D-Series brings you HD entertainment at an incredible value.

Picture Perfect Brilliance.

The VIZIO D-Series delivers stunning picture quality and clarity from innovative features that put greater beauty into every pixel.

Full-Array LED

Distributes LEDs behind the entire screen delivering superior light uniformity and picture performance.

1080p Full HD

More than 2 Million screen pixels combine to form 1080p Full HD, producing an incredible level of radiance and crystal-clear detail.

1080p Full HD varies by model. View Tech Specs for details.

120Hz Effective Refresh Rate.

VIZIO’s backlight scanning delivers a fast 120Hz Effective Refresh Rate for a sharper picture that feels smooth and realistic.

Effective Refresh Rate varies by model. View Tech Specs for details.

Clear Action 240.

The improved Clear Action 240 depicts fast-moving content with highly articulated clarity. Experience every second of your nonstop action scenes, rapid play video games and high-speed sports with reduced motion blur and ghosting.

Clear Action varies by model. View Tech Specs for details.

Smarter TV.

Experience more of your favorite content with a Smart TV that’s faster
and more intuitive.

VIZIO Internet Apps PLUS.

VIA Plus and Wi-Fi connectivity are built into every VIZIO D‑Series Smart TV. Enjoy a wide variety of popular apps with streaming content and Internet radio at your fingertips. The simplified app home and app launcher make finding your favorite entertainment effortless.

Manufacturer Part Number
D32-D1
EAN/UPC
0845226043550,845226043550
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video

  • Screen Size (Diag.)31.50”
  • Backlight TypeFull-Array LED
  • Resolution1920x1080
  • Effective Refresh Rate120Hz
  • Clear Action240
  • Aspect Ratio16:9
  • Dynamic Contrast Ratio200k:1
  • Viewable Angle (H/V)178°/178°
  • Number of Colors16.7 Million
  • OSD LanguageEnglish, Spanish, French

Audio

  • Speakers/Power Output5W x 2
  • DTS StudioSound™Yes
  • DTS TruVolume™Yes

Smart TV

  • VIA (VIZIO Internet Apps)Yes
  • Built-in Wi-FiYes

Inputs

  • HDMI Ports2 (1 down ; 1 side)
  • Component1 (down)
  • Composite1 (down)
  • Tuner1 (down)
  • USB Ports1 (side)

Outputs

  • Analog Audio Out1 (side)
  • Digital Audio Out (SPDIF)1 (side)

Additional Features

  • Remote ControlXRT122
  • USB MusicYes
  • USB PhotoYes
  • USB VideoYes
  • BluetoothNo

Energy Savings

  • Energy ComplianceENERGY STAR® 7.0
  • Power Consumption<25.5W
  • Standby Power Consumption<0.5W
  • Ambient Light SensorYes

Wall Mount Specifications

  • Mount Pattern100mm x 100mm
  • Screw SizeM4
  • Screw Length12mm

Size and Weight

  • Product with Stand Dimensions28.60”W x 19.03”H x 7.87”D
  • Product with Stand Weight11.79 lbs.
  • Product without Stand Dimensions28.60”W x 17.06”H x 2.55”D
  • Product without Stand Weight11.31lbs.
  • Product Packaging Dimensions30.94”W x 19.76”H x 5.24”D
  • Product Packaging Weight15.65 lbs.

VIZIO Warranty

  • WarrantyOne Year Parts & Labor. Free Lifetime Technical Support.