D-Series 24” Class Edge-Lit LED TV

THE ALL-NEW VIZIO D-SERIES
Incredible Picture.
Unbeatable Value.

The all-new D-Series TV has arrived. Featuring a new modern design, and brilliant picture quality, VIZIO’s D-Series brings you HD entertainment at an incredible value.

Picture Perfect Brilliance.

The VIZIO D-Series delivers stunning picture quality and clarity from innovative features that put greater beauty into every pixel.

Edge Lit

Distributes LEDs along the edge of the screen for a brilliant picture in an all-new modern design.

HD Picture

Watch TV in crisp, clear 720p high-definition resolution.

Manufacturer Part Number
D24HN-D1
EAN/UPC
0845226043499,845226043499
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video

  • Screen Size24" Class
  • Screen Size (Diag.)23.54”
  • Backlight TypeEdge-Lit LED
  • Resolution1366 x 768 (720p)
  • Effective Refresh Rate60Hz
  • Aspect Ratio16:9
  • Viewable Angle (H/V)178°/178°
  • Number of Colors16.7 Million
  • OSD LanguageEnglish, Spanish, French

Audio

  • Speakers/Power Output2W x 2
  • DTS TruSurroundYes
  • DTS TruVolume™Yes

Smart TV

  • VIA (VIZIO Internet Apps)No
  • Built-in Wi-FiNo

Inputs

  • HDMI Ports1 (back)
  • Component1 (back)
  • Composite1 (back)
  • Tuner1 (back)
  • USB Ports1 (back)
  • PC1 (back)

Outputs

  • Analog Audio Out1 (back)

Additional Features

  • Remote ControlXRT020
  • USB MusicNo
  • USB PhotoYes
  • USB VideoNo
  • BluetoothNo

Energy SavingsEnergy Guide

  • Energy ComplianceENERGY STAR® 7.0
  • Power Consumption17.4W
  • Standby Power Consumption<0.5W
  • Ambient Light SensorYes

Wall Mount Specifications

  • Mount Pattern100mm x 100mm
  • Screw SizeM4
  • Screw Length10mm

Size and Weight

  • Product with Stand Dimensions21.96”W x 14.98”H x 4.39”D
  • Product with Stand Weight7.21 lbs.
  • Product without Stand Dimensions21.96”W x 14.25”H x 2.11”D
  • Product without Stand Weight6.97 lbs.
  • Product Packaging Dimensions25.67”W x 16.46”H x 4.06”D
  • Product Packaging Weight10.08 lbs.

VIZIO Warranty

  • WarrantyOne Year Parts & Labor. Free Lifetime Technical Support.