EliteDisplay E272q 27-inch QHD Monitor (ENERGY STAR)

Multi-task to your heart’s desire in Quad HD on the HP E272q 68,6 cm (27”) QHD Monitor, which also has TCO Certified Edge features so you can power through your day in comfort.

Quad HD designed for multi-taskers.

Put all your work and windows onscreen at the same time with an extra-large 68,6 cm (27”) diagonal screen. Quad HD 2560 x 1440 resolution plus 3.6 MP blast fantastic color to almost every corner of the room thanks to 178-degree viewing angle IPS.

Work better, not harder.

Create a comfortable, productive environment with adjustable tilt and swivel settings and an impressive 150 mm height adjustment range. Use pivot rotation to customize portrait or landscape views.

Comprehensive connectivity.

Enjoy easy connectivity to your PC and everyday devices with HDMI, DisplayPort, VGA, and USB ports.

A compact, efficient PC-and-monitor workspace.

  • Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.

Reduce power consumption and help lower costs.

  • Get an intelligent, energy-efficient design that is ENERGY STAR® certified, EPEAT® Gold registered, and meets TCO Certified Edge requirements with 85% Post-Consumer Recycled plastics.

Your monitor’s new best friend.

  • Design the screen for how you work with HP Display Assistant software, which enables screen partitioning and helps deter theft by deactivating a monitor that’s disconnected without approval.

Make it yours.

  • Customize a complete solution with HP accessories designed and tested to work with your display.

Backed by world-class support specialists.

  • Get three years of service and support, and extend your protection with optional HP Care Packs.

Manufacturer Part Number
M1P04A8#ABA
EAN/UPC
0889296459248,889296459248
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number M1P04AA
Display Size (diagonal) 27"
Display Type IPS w/LED backlight
Panel Active Area 23.49 x 13.21 in; 596.74 x 335.66 mm
Viewing Angle 178° horizontal; 178° vertical
Brightness 350 cd/m² 
Contrast Ratio 1000:1 static; 5000000:1 dynamic 
Response Time 7 ms gray to gray 1
Aspect Ratio 16:9
Native Resolution 2560 x 1440 @ 60 Hz
Resolutions Supported 2560 x 1440; 1920 x 1200; 1920 x 1080; 1680 x 1050; 1600 x 1200; 1600 x 900; 1440 x 900; 1366 x 768; 1280 x 1024; 1280 x 800; 1280 x 720; 1024 x
768; 800 x 600; 640 x 480
Display Features Anti-glare; Language selection; On-screen controls; Pivot rotation; Plug and Play; User programmable
User Controls Menu; Information; Input source; Brightness; Power
Input Signal 1 VGA; 1 HDMI (with HDCP support); 1 DisplayPort 1.2 (with HDCP support);
Ports and Connectors 3 USB 2.0 (Two downstream and one upstream)
Input Power Input voltage: 100 to 240 VAC
Power Consumption 55 W (maximum), 44 W (typical), 0.5 W (standby)
Dimensions with Stand
(W x D x H)
25.32 x 7.76 x 16.12 in (Lowest);
25.32 x 7.76 x 21.96 in (Highest)
64.32 x 19.7 x 40.94 cm (Lowest);
64.32 x 19.7 x 55.79 cm (Highest)
Dimensions without
Stand (W x D x H)
25.32 x 1.89 x 15.45 in
64.32 x 4.8 x 39.25 cm
Without stand
Weight 13.12 lb (with stand); 8.38 lb (without stand)
6 kg (with stand); 3.8 kg (without stand)
Ergonomic Features Tilt: -5 to +25°; Swivel: ±45°; Height: 150 mm; Pivot rotation: 90°
Environmental Arsenic-free display glass; Mercury-free display backlights; Low halogen
Energy Efficiency
Compliance
EPEAT® Silver; ENERGY STAR® certified
What's in the box Monitor; AC power cord; VGA cable; USB cable; DisplayPort cable; CD (includes User Guide, warranty, drivers)