P1364 Network Camera

HDTV 720p surveillance even in extreme low-light

AXIS P1364 delivers HD TV 720p video at 50/60 frames per second with reduced noise and motion blur in demanding light conditions. The camera offers a varifocal F1.2, 2.8–8.5 mm, P-Iris, IR-corrected and CS-mount lens. Axis Zipstream technology greatly reduces bandwidth and storage requirements. Supporting WDR – Forensic Capture, video is highly optimized for forensic purposes and provides extreme levels of detail – even in very complex light conditions. Fur- thermore, AXIS P1364 includes the ability to seamlessly transition between WDR and Lightfinder modes. Remote back focus optimizes installation efficiency and ensures image sharpness. AXIS P1364 is delivered with AXIS T9 1B2 1 Stand, providing discreet cable management.

  • Lightfinder and WDR – Forensic Capture
  • HDTV 720p at 50/60 fps
  • Axis Zipstream technology
  • Two-way audio
  • Remote back focus

Manufacturer Part Number
0689-001
EAN/UPC
7331021046719
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image sensor 1/3” progressive scan RGB CMOS
Lens IR corrected, CS-mount lens, P-Iris
Varifocal 2.8–8.5 mm, F1.2
Horizontal field of view: 92.3°–33.3°
Vertical field of view: 67.9°–24.7°
Day and night Automatically removable infrared-cut filter
Minimum
illumination
Color: 0.1 lux, at 50 IRE
B/W: 0.01 lux, at 50 IRE F1.2
HDTV 720p 50/60 fps: Color 0.2 lux, at 50 IRE
B/W: 0.02 lux, at 50 IRE F1.2
Shutter time 1/28000 s to 2 s with 50 Hz
1/33500 s to 2 s with 60 Hz
Video
Video
compression
H.264 (MPEG-4 Part 10/AVC) Baseline, Main and High Profiles
Motion JPEG
Resolutions HDTV 720p 25/30 fps (WDR): 1280x960 to 160x90
HDTV 720p 50/60 fps (no WDR): 1280x960 to 160x90
Frame rate Up to 50/60 fps (50/60 Hz)
Video streaming Multiple, individually configurable streams in H.264 and Motion
JPEG
Axis Zipstream technology in H.264
Controllable frame rate and bandwidth
VBR/MBR H.264
Multi-view
streaming
Up to 8 individually cropped out view areas
Image settings Compression, Color, Brightness, Sharpness, Contrast, Local
contrast, White balance, Exposure control, Exposure zones, WDR
- forensic capture: Up to 120 dB depending on scene, Fine tuning
of behavior at low light, Rotation: 0°, 90°, 180°, 270° including
Corridor Format, Text and image overlay, Privacy mask, Mirroring
of images
Pan/Tilt/Zoom Digital PTZ
Uploadable PTZ driver (Pelco D pre-installed)
Audio
Audio streaming Two-way, full duplex
Audio
compression
AAC LC 8/16/32/48 kHz, G.711 PCM 8 kHz, G.726 ADPCM 8 kHz
Configurable bit rate
Audio
input/output
External microphone input or line input, line output, built-in
microphone (can be disabled)
Network
Security Password protection, IP address filtering, HTTPSa encryption,
IEEE 802.1Xa network access control, Digest authentication, User
access log
Supported
protocols
IPv4/v6, HTTP, HTTPSa, SSL/TLSa, QoS Layer 3 DiffServ, FTP,
CIFS/SMB, SMTP, Bonjour, UPnP™, SNMP v1/v2c/v3 (MIB-II),
DNS, DynDNS, NTP, RTSP, RTP, SFTP, TCP, UDP, IGMP, RTCP, ICMP,
DHCP, ARP, SOCKS, SSH
System integration
Application
Programming
Interface
Open API for software integration, including VAPIX®
and AXIS Camera Application Platform, specifications at
www.axis.com
AXIS Video Hosting System (AVHS) with One-Click Connection
ONVIF® Profile S and ONVIF® Profile G, specification at
www.onvif.org
Analytics AXIS Video Motion Detection 4, active tampering alarm, audio
detection
Support for AXIS Camera Application Platform enabling
installation of third-party applications, see www.axis.com/acap
Event triggers Analytics, edge storage events, external input, audio level, time
scheduled
Event actions File upload: FTP, SFTP, HTTP, HTTPS, network share and email
Notification: email, HTTP, HTTPS and TCP
External output activation
Video recording to edge storage, Play audio clip
Pre- and post-alarm video buffering
PTZ preset, Guard tour, Overlay text
Day/Night switching, Status LED activation
WDR mode
Send SNMP trap
Data streaming Event data
Built-in
installation aids
Focus assistant, pixel counter, remote back focus
General
Casing Metal (zinc)
Color: White NCS S 1002-B
Memory 512 MB RAM, 256 MB Flash
Power 8–28 V DC, max 7.4 W, typical 4.1 W
Power over Ethernet (PoE) IEEE 802.3af/802.3at Type 1 Class 3,
max 7.6 W, typical 4.3 W
Connectors RJ45 10BASE-T/100BASE-TX PoE
I/O: 4-pin 2.5 mm terminal block for two configurable
inputs/outputs
RS485/RS422, 2 pcs, 2 pos, full duplex, terminal block
DC input, terminal block, 3.5 mm mic/line in, 3.5 mm line out
P-Iris connector (compatible with DC-iris)
Storage Support for microSD/microSDHC/microSDXC card
Support for SD card encryption
Support for recording to network-attached storage (NAS)
For SD card and NAS recommendations see www.axis.com
Operating
conditions
0 °C to 55 °C (32 °F to 131 °F)
Humidity 10-85% RH (non-condensing)
Storage
conditions
-40 °C to 65 °C (-40 °F to 149 °F)
Approvals EN 55022 Class A, EN 61000-3-2, EN 61000-3-3, EN 55024,
EN 61000-6-1, EN 61000-6-2, FCC Part 15 Subpart B Class A,
ICES-003 Class A, VCCI Class A, C-tick AS/NZS CISPR 22 Class A,
KCC KN22 Class A, KN24, IEC/EN/UL 60950-1
Dimensions 205 x 78 x 46 mm (8.1 x 3.1 x 1.8 in)
Weight 630 g (1.4 lb)
Included
accessories
Connector kit, Installation Guide, Windows decoder 1-user
license, Stand
Optional
accessories
Axis mounts, Axis lenses, Axis midspans
For more accessories, see www.axis.com
Video
management
software
AXIS Companion, AXIS Camera Station, Video management
software from Axis’ Application Development Partners available
on www.axis.com/support/downloads
Languages English, German, French, Spanish, Italian, Russian, Simplified
Chinese, Japanese, Korean, Portuguese, Traditional Chinese
Warranty Axis 3-year warranty and AXIS Extended Warranty option, see
www.axis.com/warranty