ADS-3600W Sheetfed Scanner

ADS-3600W

The Brother ADS-3600W colour document scanner offers business-ready, professional grade office scanning, for fast, efficient and time saving digitisation. One touch scanning from the 9.3cm colour touchscreen provides a simple scanning solution for all office employees, while the large screen makes it easy to identify features and operate, minimising the need for staff training.  

The programmable touchscreen can be pre-set to scan directly to designated locations including FTP or Network folder locations to instantly share documents across teams and departments. One touch scanning helps prevent the risk of inaccurate filing and lost scans by ensuring all staff can easily scan to the desired location.

The ADS-3600W has both wired and wireless connectivity for work station flexibility. Wireless connectivity means the ADS-3600W can be located in various areas across the office, situated wherever is convenient. Our secure wireless Network capability offers peace of mind for IT departments and business adaptability for users. 

This high end document scanner incorporates scan to email, email server, file, image, USB and web as well as scan to Network, OCR (Optical Character Recognition) software and SharePoint® for multi-function operation, and is ideal for larger business requirements. Incorporating SuperSpeed USB 3.0 for high performance super-fast processing and optimised power efficiency, the Brother ADS-3600W is designed for improved usage and faster data transfers. The unit also offers USB 2.0 backwards compatibility.  

With auto 2-sided colour scan, a 50 sheet ADF (Automatic Document Feeder) and rapid scanning at up to 50 pages per minute, the ADS-3600W is a professional departmental scanner for small to medium business needs.

Manufacturer Part Number
ADS3600WZU1
EAN/UPC
4977766755351
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Usage type: Desktop
Display: Colour touchscreen
Display size: 9.3cm
Multi feed sensor: Yes
RAM: 512 MB

Connectivity USB interface: SuperSpeed 3.0
Wired network interface: Yes
Wireless network interface: Yes

Dimensions & weights With carton: W 382 x D 254 x H 330
With carton: Ger:6.2, UK:6.3, PAN-NOR:6.3, CEE-GEN:6.3 kg
Without carton: W 306 x D 258 x H 250
Weight: 4.55 kg

Energy Consumption Operating: 30 watts
Ready mode: 4.9 watts
Off: 0.12 watts
Sleep mode: 2.9 watts
Sound power: 63.9 dB
Sound pressure: 50 dBA

Environment Operating humidity: 20 - 80%
Operating temperature: 5 - 35°C

Environmental Energy Star environmental accreditation: Yes

In the box Others: Scanner unit, AC Adapter, AC power supply cord, USB 3.0 cable, DVD, QuickStart Guide, Product Safety Guide, Warranty.

Media specifications Types and weights: Plain Paper, Thin Paper, Thick Paper, Recycled Paper, Business Card, Plastic Card (embossed up to 1.4 mm)
Sizes: 27 - 413 gsm
ADF media sizes: Width : 51 to 215.9 mm. Length: 51 to 297 mm.

Network IPv4: Yes
Network protocols: ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, Custom Raw Port/Port9100, SMTP Client, FTP Client and Server, LDAP Client, CIFS Client, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMP, Web Services (Scan), SNTP Client
Wired network: 10Base-T/100Base-TX/1000Base-TGiga ethernet
Wired network security: SMTP-AUTH, SSL/TLS (HTTPS, SMTP), SNMP v3 802.1x (EAP-MD5, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS), Kerberos, IPsec
Wireless network: IEEE 802.11b/g/n (Infrastructure Mode/Ad-hoc Mode). IEEE 802.11g (Wi-Fi Direct)
Wireless network security: SMTP-AUTH, SSL/TLS (HTTPS, SMTP), SNMP v3, 802.1x (LEAP, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS), Kerberos, Ipsec

Operating systems & software Software supplied - Mac: Brother Control Centre 2, ABBYY® FineReader Professional, Remote Set-up
Software supplied - Windows: Brother Control Centre 4, Nuance® PaperPort 14 SE, ABBYY® FineReader Professional v.11, ABBYY® PDF Transformer , Remote Set-up, BRAdmin Professional

Scanning 2-Sided scan: Yes
ADF: 50
Scan to: email, email server, File, Image, Network, OCR, SharePoint, USB Host, Cloud, FTP, SFTP, WS Scan, Apps, Printer, Searchable PDF
Colour A4 scan speed: 50 ppm
Greyscale: 256 levels
ICA compatibility: Yes, Download only
Interpolated scan resolution: 1200 x 1200 dpi
ISIS compatibility: Yes
Multi feed detection: Yes
Paper sensor: Yes
SANE compatibility: Yes
Scan resolution from ADF: 600 x 600
TWAIN compatibility: Mac OS X 10.8.5 or higher, Windows 7, Windows 8, Windows Vista, Windows XP
WIA compatibility: Yes

Solutions iPrint & Scan: Yes