8GB DDR4 SDRAM Memory Module

Supercharge your Dellâ„¢ system with a Dell Memory upgrade engineered, tested and customized for your system. Adding more memory revs to your system's engine and allows you to release its full potential when working with 3D imaging, multimedia, and other memory intensive applications.

Manufacturer Part Number
SNPTD3KXC/8G
EAN/UPC
0740617248180,740617248180
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Type: RAM memory

Capacity: 8 GB

Memory Type: DDR4 SDRAM - SO-DIMM 260-pin

Upgrade Type: System specific

Data Integrity Check: Non-ECC

Speed: 2133 MHz ( PC4-17000 )

Features: Dual rank , unbuffered

OEM Manufacturer Equivalent Part Number: DELL A8547953, DELL SNPTD3KXC/8G

General

Capacity:
8 GB

Upgrade Type: System specific

OEM Manufacturer Equivalent Part Number: DELL A8547953, DELL SNPTD3KXC/8G

Memory

Type: DRAM

Technology: DDR4 SDRAM

Form Factor: SO-DIMM 260-pin

Speed: 2133 MHz ( PC4-17000 )

Data Integrity Check:
Non-ECC

Features: Dual rank , unbuffered

Chips Organization: X8