8 GB Certified Memory Module-2Rx8 ECC UDIM 2133MHz

Compatibility

  • Our sustaining qualification process allows for testing and certifying the newest in technology on your Dell system
  • Dell Memory is built using industry leading OEM grade quality parts
  • Only first pass yielded product is acceptable to meet Dell’s high quality standard, only available when purchased from Dell
Warranty
  •     Our Limited Lifetime Warranty guarantees that if our Dell memory should ever fail, we will replace it
  •     Dell Certified means no worry of voiding your system’s hardware warranty
Technical Support
  •     Our experienced technical support staff is available to answer any questions regarding your Dell Certified Memory upgrade
  •     Memory that is not Dell-certified may not be supported by Dell’s Technical Support
Overview
Supercharge your Dell™ system with a Dell Memory upgrade engineered, tested and customized for your system. Adding more memory revs to your system's engine and allows you to release its full potential when working with 3D imaging, multimedia, and other memory intensive applications.

Manufacturer Part Number
SNPH5P71C/8G
EAN/UPC
0740617247954,740617247954
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs
Product Type: RAM memory
Capacity: 8 GB
Memory Type: DDR4 SDRAM - DIMM 288-pin
Upgrade Type: System specific
Data Integrity Check: ECC
Speed: 2133 MHz ( PC4-17000 )
Features: Dual rank , registered
Voltage: 1.2 V
OEM Manufacturer Equivalent Part Number: DELL A8526300, DELL SNPH5P71C/8G
Manufacturer Warranty: Limited lifetime warranty

General
Capacity: 8 GB
Upgrade Type: System specific
OEM Manufacturer Equivalent Part Number: DELL A8526300, DELL SNPH5P71C/8G

Memory
Type: DRAM
Technology: DDR4 SDRAM
Form Factor: DIMM 288-pin
Speed: 2133 MHz ( PC4-17000 )
Data Integrity Check: ECC
Features: Dual rank , registered
Chips Organization: X8
Voltage: 1.2 V

Manufacturer Warranty
Service & Support: Limited lifetime warranty