Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System features:
Operating system:
Processor family:
- Intel® Core™ m7 processor
Processor:
- Intel® Core™ m7-6Y75 with Intel HD Graphics 515 (1.2 GHz, up to 3.1 GHz with Intel Turbo Boost Technology, 4 MB cache, 2 cores)
Processor technology:
- Intel® Core™ M with vPro™ technology
Chipset:
- Chipset is integrated with processor
Environmental:
Dimensions and weight:
Dimensions (W x D x H):
- 300 x 213.5 x 13.45 mm (tablet with travel keyboard)
Weight:
- Starting at 1205 g (tablet with travel keyboard) (Lowest weight configuration. Weight will vary by configuration. See QuickSpecs.)
Memory:
Memory:
- 8 GB LPDDR3-1866 SDRAM (Transfer rates up to 1866 MT/s)
Storage:
Internal drive:
Display and graphics:
Display:
- 12" diagonal FHD UWVA eDP ultra-slim LED-backlit touch screen (1920 x1280), direct bonded, Corning® Gorilla® Glass 4
Graphics:
Expansion features:
Ports:
- 1 USB Type-C™ with Thunderbolt™ support (docking, charging and USB 3.1)
- 1 USB Type-A (USB 3.0)
- 1 headphone/microphone combo
Expansion slots:
- 1 microSD
- 1 micro SIM (select models) (Supports SD, SDHC, SDXC (microSD) up to 200 GB)
Audio:
- Audio by Bang & Olufsen
- Dual stereo speakers
- Dual microphone array
Camera:
- 2 MP FHD 1080p front-facing webcam; 5 MP FHD 1080p rear-facing
Keyboard:
Communications:
Wireless:
- Intel® Dual Band Wireless-AC 8260 802.11a/b/g/n/ac (2x2) WiFi and Bluetooth® 4.2 Combo
Sensors:
- Accelerometer Magnetometer, Gyro (Combo chip) (tablet);Ambient light sensor (tablet)
- Proximity (SAR for WWAN) (tablet)
- NFC (advanced keyboard)
- Dual Accelerometers (travel and advanced keyboard)
Power and operating requirements:
Energy efficiency:
Power supply:
- 45 W Smart USB Type-C™ AC adapter
Battery type:
- 4-cell, 40 WHr Long Life Li-ion
Security management:
Security management:
What's included:
Management features:
- HP Touchpoint Manager (optional)
- HP Driver Packs
- HP SoftPaq Download Manager (SDM)
- HP System Software Manager (SSM)
- HP BIOS Config Utility (BCU)
- HP CIK for Microsoft SCCM
- LANDESK Management
Warranty:
- 1 year standard parts, labour and on-site limited warranty, depending on country (upgrades available), 1 year limited warranty on primary battery