USB 3.1 Type-C Cable Adapter Hub

Comprehensive's USB 3.1 Type-C Cable Adapter Supports Data Transfer Rates up to 5Gbps.

Comprehensive's SuperSpeedplus 3.1 Cable provides for simultaneous operation of SuperSpeed (USB 3.0 speeds) and non-SuperSpeed (USB 2.0 speeds) information exchanges. SuperSpeedplus USB brings significant power and performance enhancements to the popular USB standard - by offering backwards compatibility to earlier versions of billions of USB-enabled PCs and peripheral devices, currently in use by consumers. Four SuperSpeed ports allow you to connect an almost limitless number of USB devices including modems, scanners, printers, PC cameras, digital cameras, keyboards, telephones and other high-tech appliances. The USB Type-C connector is reversible and can be plugged in no matter if placed up-side-down or right-side up, eliminating primary frustrations with getting the port insertion "just right".

USB Type-C offers a low profile, robust design, which is more durable compared to the previous versions of USB connectors. Comprehensive's USB 3.1 cables feature high quality Shielded Twisted Pair (STP) construction, to block electro-magnetic interference and ensure reliable data communication. Backed by Comprehensive's Lifetime Warranty, you can be assured of guaranteed quality and reliability.

Manufacturer Part Number
USB31-4HUB
EAN/UPC
0808447078183,808447078183
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connector Type 1: USB C Male
Connector Type 2: 4x USB A Female
Performance Grade: Great
OS Compatibility: Compatible with Windows/10/8/7 (Not compatible with Mac or Dell PCs)
Jacket: PVC
Jacket Color: Black
Weight Lbs: 0.3
RoHS Compliant: Yes
Warranty: 2 Year