USB 3.1 Type-C Cable Adapter Hub

Comprehensive's USB 3.1 Type-C Cable Adapter Supports Data Transfer Rates up to 5Gbps.

Comprehensive's SuperSpeedplus 3.1 Cable provides for simultaneous operation of SuperSpeed (USB 3.0 speeds) and non-SuperSpeed (USB 2.0 speeds) information exchanges. SuperSpeedplus USB brings significant power and performance enhancements to the popular USB standard while offering backwards compatibility to earlier versions of billions of USB-enabled PCs and peripheral devices, currently in use by consumers. Comprehensive's SuperSpeedplus 3.1 cable adapter adds a single RJ45 ethernet port to a USB enabled computer system, with support for Gigabit network connections at full bandwidth. Three SuperSpeed ports allow you to connect an almost limitless number of USB devices including modems, scanners, printers, PC cameras, digital cameras, keyboards, telephones, and other high-tech appliances. Comprehensive's USB Type-C connector is reversible and can be plugged in no matter if placed up-side-down or right-side up, eliminating primary frustrations with getting the port insertion "just right".

USB Type-C offers a low profile, robust design, which is more durable compared to the previous versions of USB connectors. Comprehensive's USB 3.1 cables feature high quality Shielded Twisted Pair (STP) construction, to block electro-magnetic interference and ensure reliable data communication. Backed by Comprehensive's Lifetime Warranty, you can be assured of guaranteed quality and reliability.

Manufacturer Part Number
USB31-3HUB-RJ45
EAN/UPC
0808447078190,808447078190
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connector Type 1: USB C Male

Connector Type 2: 3x USB A Female + RJ-45 Female

Performance Grade: Great

Compatible Networks: Half/full duplex 10/100/1000Mbps operation

OS Compatibility: Compatible with Mac OS/Windows/10/8/7

Jacket: PVC

Jacket Color: Black

Weight Lbs: 0.3

RoHS Compliant: Yes

Warranty: 2 Year