USB Wall Charger with Quick Charge 2.0 Technology 18W/5V/2.4A

Comprehensive's USB Wall Charger with Quick Charge 2.0 technology uses the maximum power available to reduce the time your mobile device has to stay plugged in!

Comprehensive's USB Wall Charger with Quick Charge 2.0 technology allows you to charge your devices faster. The USB Wall Charger with Quick Charge 2.0 technology is entirely safe and harmless to the user's device and battery. Comprehensive's Quick Charger is fully backwards compatible and can charge any smartphone or tablet. Comprehensive's Quick Charger auto-detects your device to deliver the fastest possible charging method between Quick Charge 2.0 charging mode and standard USB charging mode. Industry grade material and premium circuitry ensure superior performance and reliability.

Comprehensive's Quick Charger is perfect for Meeting Room Presentations, Home entertainment, Classrooms and anywhere in between. All components are RoHS Compliant. 2 Year Hassle Free Warranty.

Note: Requires USB charging/data cable.

Manufacturer Part Number
CPWR-QC
EAN/UPC
0808447078091,808447078091
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connector Type 1: 110V AC plug male

Connector Type 2: 1x USB A female

Input: AC100-240V 50/60Hz

Output:

  • 5V - 2.4A
  • 9V - 2.0A
  • 12V - 1.5A

Wattage: 18 Watts

Finish: White

RoHS Compliant: Yes

Dimensions(WxDxH): 1.77" x 2.16" x 1.10"

Weight: 0.9lbs

Warranty: 2 Years