Comprehensive's USB 3.0 7 Port Charging Station and Hub lets you easily extend a single USB port to 7 charging/syncing ports!
Comprehensive's USB 3.0 7 Port Charging Station and Hub is a perfect solution for you to charge 7 various electronic products such as mobiles, iPads, Cameras, etc. at the same time. In addition, Comprehensive's USB 3.0 7 Port Charging Station and Hub allows you to connect multiple USB devices to your PC at the same time. This USB 3.0 7 Port Charging Station and Hub supports Plug and Play. Comprehensive's USB 3.0 7 Port Charging Station and Hub has 3 different charging modes: Samsung, Apple, and BC1.2. The BC1.2 charging specification allows you to charge your devices even when the hub is disconnected from the computer. This USB 3.0 7 Port Charging Station and Hub supports USB 3.0 superspeed data transfer up to 5Gbps. Comprehensive's Station and Hub has built-in protection for overvoltage and overcurrent, keeping both your devices and data safe from over heating.
Comprehensive's USB 3.0 7 Port Charging Station and Hub is perfect for Meeting Room Presentations, Home Entertainment, Classrooms and anywhere in between. All components are RoHS Compliant. 2 Year Hassle Free Warranty.
Note:
Connector Type 1: 1x USB 3.0 A female
Connector Type 2: 7x USB 3.0 A female
Input: AC100-240V 50/60Hz
Output: 12V 4A
Wattage: 48 Watts
Finish: White
RoHS Compliant: Yes
Charging modes: Samsung, Apple, and BC1.2
Power Cable Length: 5ft
Dimensions(WxDxH): 7.87" x 7.87" x 2.55"
Weight: 1.43lbs
Warranty: 2 Years
Package Contents:
• 1x USB 3.0 7 Port Charging Station & Hub
• 1x 12V/4A DC Power Adaptor (US standard, CE/FCC/UL certified)
• 1x USB A female to female cable 3ft