Cat6 Snagless Solid Plenum Shielded White Patch Cable 50ft

Comprehensive's Category 6 550MHz plenum shielded local area network cable utilizes 4 twisted pairs, an overall shield, plenum jacket, and solid 23 awg construction.

Comprehensive's Category 6 Shielded 550MHz Plenum cable supports all category 6 applications including Ethernet 100BASE -TX, 100BASE-VG and 155 ATM. Particularly suited for high bandwidth applications such as 622 ATM, Wideband, and Ethernet 1000BASE-T. Comprehensive uses 23 AWG solid bare copper conductor insulated with FEP. Two colored mated insulated conductors twisted together to form a pair and four pairs assembled around a pair separator to form a core. The core is overall shielded and jacketed with a low smoke flame retardant PVC. Perfect for distributing data, voice and video on today's high speed ethernet and gigabit networks.

These CAT6 550 Mhz Snagless Patch Cables have a molded low profile, snagless boot that makes installing these cables quick and easy everytime while providing superior strain relief. RoHS Compliant. Lifetime Warranty.

Manufacturer Part Number
CAT6SHP-50WHT
EAN/UPC
0808447078381,808447078381
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Electrical Parameters:
Mutual Capacitance: 14 pF/ft nominal
Capacitance Unbalance: 330 pF/ft maximum
Velocity of Propagation: 72%
Max. Conductor D.C.R.: 28.6 ohm/1000 feet
Max. DCR Unbalance: 5%
Max. Delay Skew: 45.0 ns/100m
Characteristic Impedance: from 0.772 - 100 MHz 100 -15%, from 101 - 250 MHz 100 -22%

Technical Details:
Temperature Rating: Installation -0C to 50C, Operation -2C to 60C
Nominal Diameter: 0.305 in.
Nominal cable weight: 49 lb/1000 feet
Jacket Color: White

Standards:
ANSI/TIA/EIA 568C.2 Category 6
National Electric Code - Article 800

Codes & Listings:
NFPA 262 Plenum Flame Test, FT6
ETL Electrically Verified to ANSI/TIA/EIA 568C.2 Category 6
C(ETL)US CMP,FT6
RoHS Compliant: Yes
Warranty: Lifetime