Audio Receiver

Comprehensive's Wireless Bluetooth Streaming Receiver with 3.5mm Stereo Output and USB Charging Port adds wireless streaming audio capability to your stereo!

Comprehensive's Wireless Bluetooth Streaming Receiver with 3.5mm Stereo Output and USB Charging Port is a perfect solution to stream audio from many electronic products such as mobile devices, iPads, iPods, etc., at the same time. Comprehensive's Wireless Bluetooth Streaming Receiver with 3.5mm Stereo Output and USB Charging Port easily links music libraries or services from any Bluetooth-ready smart-phone, tablet or digital music player to a home stereo audio system. This Wireless Bluetooth Streaming Receiver with 3.5mm Stereo Output and USB Charging Port allows the user to control the sound streaming directly from a smart device from anywhere around the home, deck or pool providing a connection range up to 30 feet. Comprehensive's Wireless Bluetooth Streaming Receiver with 3.5mm Stereo Output and USB Charging Port allows friends to wirelessly share what they are listening to as well.

Comprehensive's Wireless Bluetooth Streaming Receiver with 3.5mm Stereo Output and USB Charging Port is perfect for Meeting Room Presentations, Home Entertainment, Classrooms and anywhere in between. All components are RoHS Compliant. 2 Year Hassle Free Warranty.

Manufacturer Part Number
CWA-BT
EAN/UPC
0808447078138,808447078138
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Connector Type: 1x 3.5mm Stereo

Input: AC100-240V 50/60Hz

Output: 5V 1A

Bluetooth specification: v4.0

Finish: Black

RoHS Compliant: Yes

Weight: lbs

Warranty: 2 Years

Package Contents:

• 1x Bluetooth Receiver

• 1x 3.5mm Stereo Cable