SmartRack 12U UPS-Depth Wall-Mount Rack Enclosure Cabinet, Hinged Back

The SRW12USDP SmartRack 12U UPS-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 200 pounds.

The cabinet swings away from the wall on a sturdy hinge, allowing easy back-door access to equipment and cabling during installation and maintenance. The doors and side panels lock securely to help prevent damage, tampering or theft. The front, top, bottom and removable side panels are vented, which allows air to flow freely and keep equipment cool. The reversible doors can open left or right by rotating the cabinet 180° before mounting. Convenient top and bottom ports allow easy cable routing.

The SRW12USDP comes fully assembled and ready to mount to the wall, or use Tripp Lite’s optional SRCASTER rolling caster kit to make it a mobile rack. Square and threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 24.5 inches deep, such as network switches, UPS systems and related battery packs and cabling.

Manufacturer Part Number
SRW12USDP
EAN/UPC
0037332189691,037332189691
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
PHYSICAL

Rack Height (U Spaces): 12
Maximum Device Depth (in.): 24.5
Minimum Device Depth (in.): 3
Shipping Dimensions (hwd / in.): 29.33 x 28.15 x 29.92
Shipping Weight (lbs.): 72.75
Unit Dimensions (hwd / in.): 25.06 x 23.63 x 25.5
Unit Weight (lbs.): 63.5
Color: Black
Weight Capacity - Stationary (lbs.): 200
Factory Preset Rack Depth (in.): 10.42
Cable Access Hole Measurement (inches): 9.812 x 2.35 (l x w)


SPECIAL FEATURES

Grounding Lug: Front and Back door frames


CERTIFICATIONS

NOM (Mexico): Tested to NOM (Mexico)
Approvals: EIA-310-E, IEC 60297-3-100, IP20 Protection Rating, RoHS


WARRANTY

Product Warranty Period (Worldwide): 5-year limited warranty