P582-006-V2-ACT DisplayPort/HDMI Audio/Video Cable

The P582-006-V2-ACT DisplayPort 1.2 to HDMI Active Adapter Cable connects a DisplayPort computer to the HDMI port on a monitor, projector or television. With a latching DisplayPort male connector on one end and an HDMI male connector on the other, this cable requires no separate adapter. It lets you use your existing HDMI display instead of buying a new DisplayPort monitor.Ideal for displaying crystal-clear video on a large monitor or digital sign, this cable supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) @ 24/25/30Hz, as well as rich, full audio (if your DisplayPort card supports audio passthrough) and HDCP (High-Definition Content Protection). Because it’s an active adapter, the P582-006-V2-ACT converts both Single-Mode and Dual-Mode (DP++) DisplayPort output. It’s perfect for use with graphics cards, such as AMD Eyefinity, that do not output DP++ signals.Gold-plated connectors and contacts ensure excellent conductivity. The Displayport plug latches to the port to provide a secure connection. Integral strain relief ensures the cable and molded connectors last a long time.

Manufacturer Part Number
P582-006-V2-ACT
EAN/UPC
0037332192066,037332192066
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT:

Cable Length (ft.): 6

PHYSICAL:

Color: Black

CONNECTIONS:

Connector A: DISPLAYPORT (MALE)
Connector B: HDMI (MALE)

WARRANTY:

Product Warranty Period (Worldwide): 1-year limited warranty