D500 Digital SLR Camera Body Only

Flagship Power, DX Agility.

Meet the new DX flagship, the Nikon D500. At first glance, it may seem unimposing—but contained within a streamlined camera body is a veritable powerhouse of processing power and technological advances. The D500 is ready to go wherever your passion leads you, capturing everything with stunning clarity, speed and resolution. From busy, low-light cityscapes to thrilling wildlife scenes and fast action shots, the D500 is the ideal companion to your wanderlust. Marvel at the clarity of its cinematic 4K UHD video. Be amazed at its ruggedness and versatility. And, once you’ve captured your gorgeous photos, admire them on the D500’s high resolution tilt touchscreen display and share them via the built-in SnapBridge (Wi-Fi® + Bluetooth) capabilities. No matter what you shoot, you can be sure that the D500 will be up to the task, time and time again.

Manufacturer Part Number
1559
EAN/UPC
0018208015597,018208015597
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Collapse Type

  • Type

    Single-lens reflex digital camera

  • Lens Mount

    Nikon F bayonet mount

Collapse Image Sensor

  • Picture Angle

    Nikon DX format

  • Effective Pixels (Megapixels)

    20.9 million

  • Sensor Size

    23.5 mm

    x 15.7 mm

  • Image Sensor Format

    DX

  • Image Sensor Type

    CMOS

  • Total Pixels

    21.56 million

  • Dust-reduction system

    Image sensor cleaning
    Image Dust Off reference data (optional Capture NX-D software required)

  • Dust-Off Reference Photo

    Yes

  • Image Area (pixels)

    DX-format
    (L) 5,568 x 3,712


    (M) 4,176 x 2,784


    (S) 2,784 x 1,856

    1.3x Crop Mode
    (L) 4,272 x 2,848


    (M) 3,200 x 2,136


    (S) 2,128 x 1,424


    Photographs taken during movie recording at a frame size of 3,840 x 2,160: 3,840 x 2,160


    Photographs with image area of DX taken during movie recording:
    (L)5,568 x 3,128


    (M)4,176 x 2,344


    (S)2,784 x 1,560


    Photographs with image area of 1.3x taken during movie recording:
    (L)4,272 x 2,400


    (M)3,200 x 1,800


    (S)2,128 x 1,192

Collapse File System

  • File Format Still Images

    JPEG: JPEG-Baseline Compliant with fine (approx 1:4), Normal (approx 1:8) or Basic (approx 1:16) Compression
    NEF (RAW) + JPEG: Single Photograph Recorded in both NEF (RAW) and JPEG Formats
    NEF (RAW): 12 or 14 bit, lossless compressed, compressed, or uncompressed; large, medium, and small available (medium and small images are recorded at a bit depth of 12 bits using lossless compression)
    TIFF (RGB)

  • Storage Media

    SD
    SDHC
    SDXC
    XQD Type Memory

  • Card Slot

    Either card can be used for primary or backup storage or for separate storage of NEF (RAW) and JPEG images; pictures can be copied between cards.

  • File System

    Compliant with DCF (Design Rule for Camera File System) 2.0
    EXIF 2.3 (Exchangeable Image File Format for Digital Still Cameras)
    PictBridge

Collapse Viewfinder

  • Viewfinder

    Eye-level Pentaprism Single-Lens Reflex Viewfinder

  • Viewfinder Frame Coverage

    DX (24x16): 100% Horizontal and 100% Vertical (Approx.)

    1.3x (18x12): 98% Horizontal and 98% Vertical (Approx.)

  • Viewfinder Magnification

    1.0x (50 mm f/1.4 lens at infinity, –1.0 m–1) (Approx.)

  • Viewfinder Eyepoint

    16mm (-1.0 m¯¹)

  • Viewfinder Diopter Adjustment

    -2.0 to +1.0m¯¹

  • Focusing Screen

    Type B BriteView Clear Matte Mark II with AF Area Brackets (grid lines can be displayed)

  • Reflex Mirror

    Quick-return type

  • Mirror Lock Up

    Yes

Collapse Lens

  • Lens Aperture

    Instant-return type
    Electronically Controlled

  • Depth-of-field Control

    Pressing Pv button stops lens aperture down to value selected by user (A and M modes) or by camera (other modes)

  • Lens Compatibility at a Glance***

    AF-S or AF lenses fully compatible
    Metering with AI lenses (exposure modes A and M only)

  • Compatible Lenses

    AF NIKKOR lenses, including type G, E, and D lenses (some restrictions apply to PC lenses) and DX lenses, AI-P NIKKOR lenses, and non-CPU AI lenses (exposure modes A and M only).
    Electronic rangefinder can be used with lenses that have a maximum aperture of f/5.6 or faster (the electronic rangefinder supports 15 focus points with lenses that have a maximum aperture of f/8 or faster, of which 9 points are available for selection).
    IX NIKKOR lenses, lenses for the F3AF, and non-AI lenses cannot be used.

Collapse Shutter

  • Shutter Type

    Electronically controlled vertical-travel focal-plane mechanical shutter
    Electronic front-curtain shutter available in mirror up release mode

  • Shutter Speed

    1/8000 to 30 sec. in steps of 1/3, 1/2, or 1 EV, Bulb, Time, X250

  • Fastest Shutter Speed

    1/8000 sec.

  • Slowest Shutter Speed

    30 sec.

  • Flash Sync Speed

    Up to 1/250 sec.
    Synchronizes with shutter at 1/250s or slower

  • Bulb Shutter Setting

    Yes

  • Shutter Release Modes

    Continuous low-speed [CL] mode
    Continuous high-speed [CH] mode
    Mirror-up [Mup] mode
    Quiet Shutter Release
    Quiet Continuous Release
    Self-timer Mode
    Single-frame [S] mode

  • Frame Advance Rate

    Up to 9 fps (manual focus, mode M or S, shutter speed 1/250 sec or faster, and other settings at default values)

  • Continuous Shooting Options

    DX-format
    CH: Up to 10 frames per second

    CL: Up to 1-9 frames per second


    Quiet Continuous Mode: Up to 3 frames per second

  • Top Continuous Shooting Speed at full resolution

    10 frames per second

  • Self-timer

    2, 5, 10, 20 sec.; 1 to 9 exposures at intervals of 0.5, 1, 2, or 3 sec.
    Timer duration electronically controlled

Collapse Exposure

  • Exposure Metering System

    TTL exposure metering using approximately 180K (180,000) pixels RGB sensor

  • Metering Method

    Center-weighted: Weight of 75% given to 8 mm circle in center of frame. Diameter of circle can be changed to 6, 10, or 13 mm, or weighting can be based on average of entire frame (non-CPU lenses use 8-mm circle)
    Matrix: 3D Color Matrix Metering III (type G, E, and D lenses); Color Matrix Metering III (other CPU lenses); Color Matrix Metering available with non-CPU lenses if user provides lens data
    Spot: Meters 3.5 mm circle (about 2.5% of frame) centered on selected focus point
    Highlight-weighted: Available with type G, E, and D lenses; equivalent to center-weighted when non-CPU lens is used

  • Metering Range

    -3 ± 20 EV (Matrix or center-weighted metering)
    0 to 20 EV (Highlight-weighted metering)

  • Exposure Meter Coupling

    CPU
    AI

  • Exposure Modes

    Aperture-Priority (A)
    Manual (M)
    Programmed auto with flexible program (P)
    Shutter-Priority (S)

  • Exposure Compensation

    ±5 EV in increments of 1/3, 1/2 or 1 EV

  • Exposure Bracketing

    2 to 9 frames in steps of 1/3, 1/2, 2/3 or 1 EV

  • Exposure Lock

    Luminosity locked at detected value with AE-L/AF-L button

  • Picture Control

    Flat
    Landscape
    Monochrome
    Neutral
    Portrait
    Standard
    User-customizable Settings
    Vivid

Collapse Sensitivity

  • ISO Sensitivity

    ISO 100 -

    51,200
    Can also be set to approx. 0.3, 0.5, 0.7, or 1 EV (ISO 50 equivalent) below ISO 100 or to approx. 0.3, 0.5, 0.7, 1, 2, 3, 4, or 5 EV (ISO 1,640,000 equivalent) above ISO 51,200; auto ISO sensitivity control available

  • Lowest Standard ISO Sensitivity

    100

  • Highest Standard ISO Sensitivity

    51,200

  • Lowest Expanded ISO Sensitivity

    Lo-1 (ISO 50 equivalent)

  • Highest Expanded ISO Sensitivity

    Hi-5 (ISO 1,640,000 equivalent)

  • Expanded ISO Sensitivity Options

    Lo-1 (ISO 50 equivalent)
    Hi-1 (ISO 102,400 equivalent)
    Hi-2 (ISO 204,800 equivalent)
    Hi-3 (ISO 409,600 equivalent)
    Hi-4 (ISO 892,200 equivalent)
    Hi-5 (ISO 1,640,000 equivalent)

  • Long Exposure Noise Reduction

    Yes

  • High ISO Noise Reduction

    Low
    Normal
    High
    Off

  • Active D-Lighting

    Auto
    Extra High
    Normal
    Low
    Off

  • D-Lighting Bracketing

    2 frames using selected value for one frame
    3–5 frames using preset values for all frames

Collapse Focus/Autofocus

  • Single-point AF Mode

    Yes

  • Dynamic AF Mode

    Number of AF points: 25, 72 and 153 (3D-tracking)

  • Auto-area AF Mode

    Yes

  • Autofocus System

    Nikon Advanced Multi-CAM 20K autofocus sensor module with TTL phase detection and fine-tuning, and 153 focus points (including 99 cross-type sensors and 15 sensors that support f/8), of which 55 (35 cross-type sensors and 9 f/8 sensors) are available for selection

  • Detection Range

    -4 to +20 EV (ISO 100, 68°F/20°C)

  • Lens Servo

    Autofocus (AF): Single-servo AF (AF-S); Continuous-servo AF (AF-C); predictive focus tracking activated automatically according to subject status
    Manual focus (MF): Electronic rangefinder can be used

  • AF-area Mode

    25, 72, or 153 point Dynamic-area AF
    Auto-area AF
    Single-point AF
    3D-tracking
    Group-area AF

  • Focus Lock

    Focus can be locked by pressing shutter-release button halfway (single-servo AF) or by pressing the center of the sub-selector

  • Focus Modes

    Continuous-servo (AF-C)
    Face-Priority AF available in Live View only and D-Movie only
    Full-time Servo (AF-F) available in Live View only
    Manual (M) with electronic rangefinder
    Normal area
    Single-servo AF (AF-S)
    Wide area

  • Maximum Autofocus Areas/Points

    153

  • Autofocus Sensitivity

    -4 to +20 EV (ISO 100, 20°C/68°F)

  • Autofocus Fine Tune

    Yes

Collapse Flash

  • Flash Bracketing

    2 to 9 frames in steps of 1/3, 1/2, 2/3 or 1 EV

  • X-Sync Speed

    1/250

  • Top FP High Speed Sync

    Up to 1/8000

  • Flash Control

    TTL: i-TTL flash control using RGB sensor with approximately 180K (180,000) pixels; i-TTL balanced fill-flash for digital SLR is used with matrix, center- weighted, and highlight-weighted metering, standard i-TTL fill-flash for digital SLR with spot metering

  • Flash Sync Modes

    Auto FP High-Speed Sync supported
    Front-curtain sync (normal)
    Rear-curtain sync
    Red-Eye reduction
    Red-Eye reduction with slow sync
    Slow rear-curtain sync
    Slow sync

  • Flash Compensation

    -3 to +1 EV in increments of 1/3, 1/2 or 1 EV

  • Flash-ready Indicator

    Lights when optional flash unit such as SB-5000, SB-910, SB-900, SB-700, SB-400, SB-300 or SB-R200 is fully charged

  • Accessory Shoe

    Yes

  • Nikon Creative Lighting System (CLS)

    CLS Supported

  • Flash Sync Terminal

    Yes

Collapse White Balance

  • White Balance

    Auto (3 types)
    Choose color temperature (2500K–10000K)
    Cloudy
    Direct Sunlight
    Flash
    Fluorescent (7 types)
    Incandescent
    Preset manual (up to 6 values can be stored, spot white balance measurement available during live view)

  • White Balance Bracketing

    2 to 9 exposures in increments of 1, 2 or 3 EV

Collapse Live View

  • Live View Shooting

    Photography Live View Mode
    Movie Live View Mode

  • Live View Lens servo

    Autofocus (AF): Single-servo AF (AF-S); full-time-servo AF (AF-F)
    Manual focus (MF)

  • Live View AF-area mode

    Face-priority AF
    Wide-area AF
    Normal-area AF
    Subject-tracking AF

  • Live View Autofocus

    Contrast-detect AF anywhere in frame (camera selects focus point automatically when face-priority AF or subject-tracking AF is selected)

Collapse Movie

  • Movie Metering

    TTL exposure metering using main image sensor

  • Movie Maximum recording time

    4K UHD up to 29:59 min; 1,080 60/50/30/25/24p up to 29:59 min; 720 60/50p up to 29:59 minutes

  • Movie File Format

    MOV

  • Movie Video Compression

    H.264/MPEG-4 Advanced Video Coding

  • Movie Audio recording format

    Linear PCM

  • Movie

    4K UHD 3,840x2,160 / 30 fps
    4K UHD 3,840x2,160 / 25 fps
    4K UHD 3,840x2,160 / 24 fps
    Full HD 1,920x1,080 / 60 fps
    Full HD 1,920x1,080 / 50 fps
    Full HD 1,920x1,080 / 30 fps
    Full HD 1,920x1,080 / 25 fps
    Full HD 1,920x1,080 / 24 fps
    HD 1,280x720 / 60 fps
    HD 1,280x720 / 50 fps
    Actual frame rates for 60p, 50p, 30p, 25p, and 24p are 59.94, 50, 29.97, 25, and 23.976 fps respectively
    High quality available at all frame sizes, normal quality available at all sizes except 3,840 x 2,160

  • Movie Audio

    Built-in microphone, stereo
    External stereo microphone (optional)
    Microphone sensitivity can be adjusted

Collapse Monitor

  • Monitor Size

    3.2 in. diagonal

  • Monitor Resolution

    2,359,000 Dots

  • Monitor Type

    TFT touch-sensitive LCD with 170° viewing angle

  • Monitor Angle of View

    170-degree wide-viewing angle

  • Monitor Adjustments

    Brightness, 5 levels

  • Virtual Horizon Camera Indicator

    Yes
    Also visible in LiveView Modes
    Also visible in Viewfinder

Collapse Playback

  • Playback Functions

    Auto Image Rotation
    Full-Frame and Thumbnail (4, 9, or 72 images or calendar)
    GPS data display
    Highlights
    Image Rating
    Image Rotation
    Image Slideshow
    IPTC information embedding and display
    Movie Playback
    Movie Slideshow
    Photo Information
    Playback with Zoom

  • In-Camera Image Editing

    Color Balance
    D-Lighting
    Distortion Control
    Edit Movie
    Filter Effects
    Image Overlay
    Monochrome
    NEF (RAW) Processing
    Perspective Control
    Red-Eye Correction
    Resize
    Side-by-Side Comparison
    Straighten
    Trim

  • Image Comment

    Yes

Collapse Interface

  • Interface

    10-pin RemoteTerminal
    HDMI output: Type C mini-pin HDMI connector
    Headphone Connector
    NTSC
    Stereo Microphone Input 3.5mm
    SuperSpeed USB (USB 3.0 Micro-B connector); connection to built-in USB port is recommended

  • Wi-Fi Functionality

    Built-in Wi-Fi with NFC and Bluetooth

  • GPS

    GP-1A GPS unit (optional)

  • Save/Load Camera settings

    Yes

Collapse Menus

  • Total Custom Settings

    52

  • My Menu

    Yes with customization

  • Recent Settings

    Yes

  • Supported Languages

    Arabic
    Bengali
    Brazilian Portuguese
    Bulgarian
    Chinese (Simplified and Traditional)
    Czech
    Danish
    Dutch
    English
    Finnish
    French
    German
    Greek
    Hindi
    Hungarian
    Indonesian
    Italian
    Japanese
    Korean
    Marathi
    Norwegian
    Persian
    Polish
    Portuguese
    Romanian
    Russian
    Serbian
    Spanish
    Swedish
    Tamil
    Telugu
    Thai
    Turkish
    Ukrainian
    Vietnamese

  • Date, Time and Daylight Savings Time Settings

    Yes

  • World Time Setting

    Yes

Collapse Power

  • Battery / Batteries

    EN-EL15 Lithium-ion Battery
    Optional MB-D17 multi-power battery pack with one rechargeable Nikon EN-EL18a or EN-EL18 Li-ion battery (available separately), one rechargeable Nikon EN-EL15 Li-ion battery, or eight AA alkaline, Ni-MH, or lithium batteries. A BL-5 battery-chamber cover is required when using EN-EL18a or EN-EL18 batteries.

  • Battery Life (shots per charge)

    1,240 shots (CIPA)

  • AC Adapter

    EH-5b AC Adapter; requires EP-5B Power Connector (available separately)

  • Battery Charger

    MH-25a Quick Charger

Collapse Miscellaneous

  • Tripod Socket

    1/4 in.

  • Approx. Dimensions (Width x Height x Depth)

    5.8 in.

    (147 mm)

    x 4.6 in.

    (115 mm)

    x 3.2 in.

    (81 mm)

  • Approx. Weight

    26.9 oz.

    (760 g)

    camera body only

  • Operating Environment

    0–40 °C (+32–104 °F)
    Less than 85% (no condensation)