GE72 Apache Pro-070 Notebook

MADE TO MOVE,
READY TO BATTLE

LATEST 6TH GENERATION INTEL® CORE™ i7 PROCESSOR

Using the latest CPU architecture and faster DDR4 memory support the new Intel 6th Generation Core® i7 processors, codenamed Skylake, brings significant improvements to gaming performance, multiple application data processing, and 4K video transcoding delivering superb performance leaps as the next platform for extreme gaming.

INSANELY POWERFUL

The NVIDIA GeForce GTX 970M Series brings extreme, next-generation graphics performance to serious gaming notebooks. Reaching performance levels higher than last generations high-end GTX 880M , the GeForce GTX 970M delivers desktop gaming performance in a ultra-portable design.

Enable antialiasing for a smooth and realistic gaming experience. Feel the difference with NVIDIA PhysX technology, bringing games to life with dynamic and interactive environments.

DDR4 MEMORY SUPPORT

Get the best possible performance out of your notebook with support of the advanced DDR4 memory. With over 32% faster performance than previous generations, DDR4 is the new standard to take your gaming experience to the next level.

Manufacturer Part Number
9S7-179441-070
EAN/UPC
0824142125915,824142125915
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Item Code 9S7-179441-070
  • Marketing Name GE72 Apache Pro-070
  • OS Windows 10
  • CPU Intel® CoreTM i7-6700HQ
  • CPU Speed 2.6 - 3.5GHz w/ Turbo Boost
  • Chipset Intel® HM170
  • Color Aluminum Black
  • Screen Size 17.3" Full HD eDP Non Reflection
  • Resolution 1920x1080 (16:9)
  • Visual Experience True Color Tech.
  • GPU NVIDIA® GeForce® GTX 970M
  • Video Memory 3G GDDR5
  • Keyboard SteelSeries full-color backlight with Anti-Ghost keys + silver lining print
  • Audio Nahimic Sound
  • Speaker Dynaudio Tech Speakers*4 + Subwoofer*1
  • Memory 16GB DDR4 2133MHz
  • HDD Capacity 128GB SSD (PCIE Gen3x4) + 1TB SATA HDD (7200RPM)
  • HDD Interface NVMe + SATA
  • Optical Drive Type DVD Super Multi
  • LAN KillerTM E2400 Game Networking
  • WLAN Intel 3165 Stone Peak 1 (1x1)
  • Bluetooth 4
  • Card Reader SD (XC/HC)
  • Webcam 1080p FHD
  • USB USB 3.0*2, USB 2.0*1
  • ESATA No
  • Video Port HDMI 1.4*1, mDP*1, USB 3.1 Type C*1
  • Audio Port Headset AMP + Gold Flash Jacks
  • AC Power Adaptor 150W
  • Battery Pack 6 cell
  • Dimension 16.49" x 11.02" x 1.14"
  • Weight 5.95 lbs
  • Manufacturer Warranty 2 year limited warranty (includes 1 year global)