CX62 6QD-047US Notebook

Manufacturer Part Number
CX62 6QD-047US
EAN/UPC
0824142126653,824142126653
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • OS Windows 10
  • CPU Intel® Core™ i5-6300HQ
  • CPU Speed 2.3 - 3.2GHz w/ Turbo Boost
  • Chipset Intel® HM170
  • Color Aluminum Black
  • Screen Size 15.6" HD Non Glare eDP
  • Resolution 1366x768 (16:9)
  • GPU GeForce® GTX 940MX
  • Video Memory 2G DDR3
  • Keyboard Chicklet 102Keys
  • Speaker Speakers x 4 (2W)
  • Memory 8GB DDR4 2133MHz
  • HDD Capacity 1TB (5400RPM)
  • HDD Interface SATA
  • Optical Drive Type DVD Super Multi
  • LAN Giga LAN
  • WLAN Intel 3165 Stone Peak 1 (1x1)
  • Bluetooth 4
  • Card Reader SD (XC/HC)
  • Webcam 1080p FHD
  • USB USB 3.0*3, USB 2.0*1
  • ESATA No
  • Video Port HDMI 1.4*1, mDP*1
  • Audio Port 1/1 (ESS Sabre HiFi)
  • AC Power Adaptor 120W
  • Battery Pack 6 cell
  • Dimension 15.07"x9.82"x1.27"
  • Weight 5.29 lbs
  • Manufacturer Warranty 1 year limited warranty (includes 1 year global)
  • MSRP 799