Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Wi-Fi Technology: AC5400 MU-MIMO Tri-band Gigabit, 1000+2165+2165 Mbps
Key Features:
- Tri-Band (5 GHz + 5GHz + 2.4 GHz)
- 4x4 AC, MU-MIMO
- Advanced Security
- USB 3.0 Port
- Dual-Core CPU
- Beamforming Technology
- 8 Adjustable Antennas
- Smart Wi-Fi
Network Standards:
- 802.11b
- 802.11a/g
- 802.11n
- 802.11ac
Wi-Fi Speed: AC5400 (N1000 + AC2615 + AC2615)
Wi-Fi Bands: 2.4 and 5 GHz(2x) (simultaneous tri-band)
Wi-Fi Range: Very Large Household
Number of Ethernet Ports:
- 1x Gigabit WAN port
- 8x Gigabit LAN ports
Other Ports:
- One(1) USB 3.0 port
- One(1) USB 2.0 port
- Power
Antennas: 8x external adjustable antennas
Processor: 1.4 GHz dual-core
LEDs: Status Indicator, MU-MIMO Indicators, illuminated Linksys logo, Wi-Fi, Wi-Fi Protected Setup, Power, Internet, LAN 1–8, USB 3.0, USB 2.0
Wireless Encryption: 64/128-bit WEP, WPA2 Personal, WPA2 Enterprise
Operation Modes:
- Wireless Router
- Access Point
- Wired Bridge
- Wireless Bridge
Storage File System Support:
Easy Setup:
- Browser-based Setup
- Linksys Smart Wi-Fi Setup
Certified Operating Systems: MacOS (10.X or higher), Windows 7, Windows 8.1
Minimum System Requirements:
- Internet Explorer® 8
- Safari® 5 (for Mac®)
- Firefox® 8
- Google Chrome™
Dimensions (LxWxH): 264.52 x 318.15 x 66.66 mm (10.41 x 12.53 x 2.62 in.) without antennas
Weight: 1727.7 g (60.94 oz)
Security Features:
- WPA/WPA2
- 128 bit AES link encryption
- FCC class B
Power Supply: Input: 100-240V ~ 50-60Hz; Output: 12V, 5A