Aironet AP1832I Wireless Access Point

Ideal for small and medium-sized networks, the Cisco® Aironet® 1830 Series delivers industry-leading wireless performance with support for the latest Wi-Fi standard, IEEE’s new 802.11ac Wave 2 specification, and meets the growing requirements of wireless networks by delivering a better user experience. The 1830 Series extends support to a new generation of Wi-Fi clients, such as smartphones, tablets, and high-performance laptops that have integrated 802.11ac Wave 1 or Wave 2 support.

Manufacturer Part Number
AIR-AP1832I-S-K9C
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Software:

Cisco Unified Wireless Network Software Release with AireOS wireless controllers:

  • 8.1.121.0 or later for the Cisco Aironet 1830 Series Access Points
Deployment modes: Centralized, standalone, sniffer**, Cisco FlexConnect™, monitor**, OfficeExtend**,mesh**

Supported wireless LAN controllers
  • Cisco 2500 Series Wireless Controllers, Cisco Wireless Controller Module for ISR G2, Cisco Wireless Services Module 2 (WiSM2) for Cisco Catalyst® 6500 Series Switches, Cisco 5500 Series Wireless Controllers, Cisco 5520 Series Wireless Controllers, Cisco Flex® 7500 Series Wireless Controllers, Cisco 8500 Series Wireless Controllers, Cisco 8540 Series Wireless Controllers, Cisco Virtual Wireless Controller, Cisco 5760 Wireless LAN Controller,**Cisco Catalyst 3650 and 3850 Series Switches with integrated controller**
  • Cisco Mobility Express
802.11n version 2.0 (and related) capabilities:
  • 3x3 MIMO with two spatial streams
  • Maximal ratio combining (MRC)
  • 20- and 40-MHz channels
  • PHY data rates up to 300 Mbps (40 MHz with 5 GHz)
  • Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
  • 802.11 dynamic frequency selection (DFS)
  • Cyclic shift diversity (CSD) support
802.11ac Wave 1 and 2 capabilities:
  • 3x3 MIMO with two spatial streams, single-user or multiuser MIMO
  • MRC
  • 802.11ac beamforming (transmit beamforming)
  • 20-, 40-, and 80-MHz channels
  • PHY data rates up to 867 Mbps (80 MHz in 5 GHz)
  • Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
  • 802.11 DFS
  • CSD support
Data rates supported:
  • 802.11a: 6, 9, 12, 18, 24, 36, 48, and 54 Mbps
  • 802.11g: 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, and 54 Mbps
  • 802.11n data rates on 2.4 GHz (only 20 MHz and MCS 0 to MCS 23) and 5 GHz

Integrated antenna
2.4 GHz, gain 3 dBi, internal omni, horizontal beamwidth 360°
5 GHz, gain 5 dBi, internal omni, horizontal beamwidth 360°

Interfaces

1 x 10/100/1000BASE-T autosensing (RJ-45), Power over Ethernet (PoE)
Management console port (RJ-45)
USB 2.0 (enabled via future software)

Indicators
Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors

Dimensions (W x L x H)
Access point (without mounting bracket): 8.3 x 8.3 x 2 in. (210.8 x 210.8 x 50.8 mm) Weight 3.12 lb (1.41 kg)

Environmental

Cisco Aironet 1830i
  • Nonoperating (storage) temperature: -22° to 158°F (-30° to 70°C)
  • Nonoperating (storage) altitude test: 25˚C, 15,000 ft.
  • Operating temperature: 32° to 104°F (0° to 40°C)
  • Operating humidity: 10% to 90% (noncondensing)
  • Operating altitude test: 40˚C, 9843 ft.
System memory
  • 1 GB DRAM
  • 256 MB flash
Input power requirements
  • AP1830: 44 to 57 VDC
  • Power supply and power injector: 100 to 240 VAC; 50 to 60 Hz Power draw 16W Note: When deployed using a PoE specification, the power drawn from the power sourcing equipment will be higher by some amount, depending on the length of the interconnecting cable.
Powering options
  • 802.3af/802.3at
  • Enhanced PoE
  • Cisco local power supply, AIR-PWR-C=
  • Cisco power injector, AIR-PWRINJ5= (Note: This injector supports 802.3af only)
Note: If 802.3af PoE is the source of power, the USB port is disabled. Warranty Limited lifetime hardware warranty

Compliance standards
  • UL 60950-1
  • CAN/CSA-C22.2 No. 60950-1
  • UL 2043
  • IEC 60950-1
  • EN 60950-1
  • Radio approvals:
    • FCC Part 15.247, 15.407**
    • RSS-210 (Canada)
    • EN 300.328, EN 301.893 (Europe)
    • ARIB-STD 66 (Japan)
    • ARIB-STD T71 (Japan)
    • EMI and susceptibility (Class B)
    • FCC Part 15.107 and 15.109**
    • ICES-003 (Canada)
    • VCCI (Japan)
    • EN 301.489-1 and -17 (Europe)
  • IEEE standards:
    • IEEE 802.11a/b/g, 802.11n, 802.11h, 802.11d
    • IEEE 802.11ac Draft 5
  • Security:
    • 802.11i, Wi-Fi Protected Access 2 (WPA2), WPA
    • 802.1X
    • Advanced Encryption Standard (AES), Temporal Key Integrity Protocol (TKIP)
  • Extensible Authentication Protocol (EAP) types:
    • EAP-Transport Layer Security (TLS)
    • EAP-Tunneled TLS (TTLS) or Microsoft Challenge Handshake Authentication Protocol Version 2 (MSCHAPv2)
    • Protected EAP (PEAP) v0 or EAP-MSCHAPv2
    • EAP-Flexible Authentication via Secure Tunneling (FAST)
    • PEAP v1 or EAP-Generic Token Card (GTC)
    • EAP-Subscriber Identity Module (SIM)
  • Multimedia:
    • Wi-Fi Multimedia (WMM)
  • Other:
    • FCC Bulletin OET-65C
    • RSS-102