Advanced HP inkjet print cartridge technology gives you consistently outstanding results in your Hewlett-Packard Officejet 6700 Premium e-All-in-One Printer. Rely on HP for superior quality printing and easy ways to recycle ink cartridges. Ensure that your printing is right the first time and every time. HP proprietary inks prevent corrosion and clogging of the printhead to ensure the best prints. Individual, pigment-based inks let you replace each cartridge separately when needed. Unique color and fit ensure the right color ink is in the right place. Each Original HP ink cartridge is brand new for exceptional printing performance. Cartridge yields approximately 330 pages.
Note:
Color(s) of print cartridges :
Cyan, magenta, yellow
Ink drop :
7 pl
Ink types :
Pigment-based
Page yield (colour) :
Per cartridge: ~330 pages cyan, ~330 pages magenta, ~330 pages yellow
Page yield footnote :
Tested in HP Officejet 6700 Premium e-All-in-One. Approximate average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Operating requirementsOperating requirements : Operating temperature range : 5 to 35°C
Storage temperature range : -40 to 60°C
Storage humidity : 10 to 90% RH
Dimensions and weight :
Package dimensions (W x D x H) : 100 x 47.6 x 125.4 mm
Package weight : 0.1 kg