B119-004-UHD 4-Port HDMI Switch

The B119-004-UHD 4-Port HDMI Switch allows you to connect four HDMI source devices to one port on an HDMI display and switch back and forth between them. For instance, you can connect a Blu-ray player, video game system, computer and cable/satellite DVR to one HDMI port on a monitor, projector or TV. Or you can connect up to four computers or media centers to a display for exhibiting digital signage or giving presentations.

Connect your devices to the HDMI ports, and plug the included external power supply into an AC power source. A red LED indicates the unit is receiving power, and green LEDs indicate connected HDMI inputs. Switch between source devices using the unit’s Select button or the included remote control. When the currently used device is powered off, the unit automatically switches to the next powered-on device.

The B119-004-UHD ensures top-quality performance with Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz and 48-bit True Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. It’s compatible with 3D, HDCP v2.2 and EDID. Plug-and-play functionality requires no software or drivers to download and install.

Manufacturer Part Number
B119-004-UHD
EAN/UPC
0037332191342,037332191342
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CONNECTIONS

Connector A: HDMI (FEMALE)
Connector B: (4) HDMI (FEMALE)
Ports: 4


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty