USB 3.0 SuperSpeed Type-A Extension Cable (M/F), Black, 6 in.

The Tripp Lite U324-06N-BK USB 3.0 SuperSpeed Type-A Extension Cable (M/F) attaches to your current USB 3.0 cable to extend it by six inches. It supports data transfer rates up to 5 Gbps—ten times the speed of USB 2.0. The cable’s bi-directional data interface allows data to flow both directions simultaneously, increasing theoretical bandwidth by ten times.

Backward compatible with earlier USB generations, the U324-06N-BK features premium foil and braid shielding to deliver reliable, error-free signal quality and protection from EMI/RFI interference. Molded nickel-plated connectors ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time. A rugged PVC jacket protects twisted 28 AWG data lines and 24 AWG power lines.

Manufacturer Part Number
U324-06N-BK
EAN/UPC
0037332193513,037332193513
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

Cable Type: USB

INPUT

Cable Length (ft.): 0.5
Cable Length (in.): 6

PHYSICAL

Color: Black

CONNECTIONS

Connector A: USB 3.0 A (MALE)
Connector B: USB 3.0 A (FEMALE)

WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty