P581-006-VGA-V2 DisplayPort 1.2 to VGA Active Adapter Cable, 6 ft.

The P581-006-VGA-V2 DisplayPort 1.2 to VGA Active Adapter Cable connects a DisplayPort computer to the VGA port on a monitor, projector or television. With a latching DisplayPort male connector on one end and an HD15 male connector on the other, this cable requires no separate adapter. It lets you use your existing VGA display instead of buying a new DisplayPort monitor.

Ideal for displaying video on a large monitor or digital sign, this cable supports computer video resolutions up to 1920 x 1200 and high-definition video resolutions up to 1920 x 1080 (1080p). It converts both Single-Mode and Dual-Mode (DP++) DisplayPort output, and is perfect for use with graphics cards, such as AMD Eyefinity, that do not output DP++ signals.

First-class foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI interference. Nickel-plated connectors with gold-plated contacts ensure excellent conductivity. The DisplayPort plug latches to the port to provide a secure connection. Integral strain relief ensures the cable and molded connectors last a long time.

Manufacturer Part Number
P581-006-VGA-V2
EAN/UPC
0037332191939,037332191939
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (ft.): 6

PHYSICAL

Color: Black

CONNECTIONS

Connector A: DISPLAYPORT (MALE)
Connector B: HD15 (MALE)

WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty