P586-003-DVI-V2 Mini DisplayPort 1.2 to DVI Active Adapter Cable, 3 ft.

The P586-003-DVI-V2 Mini DisplayPort 1.2 to DVI Active Adapter Cable connects a Mini DisplayPort (or Thunderbolt) computer to the DVI port on a monitor, projector or television. With a Mini DisplayPort male connector on one end and a DVI-D male connector on the other, this cable requires no separate adapter. It lets you use your existing DVI display instead of buying a new Mini DisplayPort monitor.

Ideal for displaying video on a large monitor or digital sign, this cable supports high-definition video resolutions up to 1920 x 1080 (1080p). It converts both Single-Mode and Dual-Mode (DP++) Mini DisplayPort output, and is perfect for use with graphics cards, such as AMD Eyefinity, that don’t output DP++ signals.

First-class foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI interference. Gold-plated connectors and contacts ensure excellent conductivity. Integral strain relief ensures the cable and molded connectors last a long time.

Manufacturer Part Number
P586-003-DVI-V2
EAN/UPC
0037332192004,037332192004
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (ft.): 3

PHYSICAL

Color: Black

CONNECTIONS

Connector A: MINI DISPLAYPORT (MALE)
Connector B: DVI-D DUAL-LINK (MALE) (WIRED TO DVI-D SINGLE-LINK)


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty