P582-003-V2 DisplayPort 1.2 to HDMI Adapter Cable, 3 ft.

The P582-003-V2 DisplayPort 1.2 to HDMI Adapter Cabler connects a DisplayPort computer to the HDMI port on a monitor, projector or television. With a latching DisplayPort male connector on one end and an HDMI male connector on the other, this cable requires no separate adapter. It lets you use your existing HDMI display instead of buying a new DisplayPort monitor.Ideal for displaying crystal-clear video on a large monitor or digital sign, this cable supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K), as well as rich, full audio (if your DisplayPort card supports audio passthrough) and HDCP (High-Definition Content Protection). This in-line passive adapter is designed for use with Dual-Mode (DP++) DisplayPort graphics cards. Gold-plated connectors and contacts ensure excellent conductivity. The Displayport plug latches to the port to provide a secure connection. Integral strain relief ensures the cable and molded connectors last a long time.

Manufacturer Part Number
P582-003-V2
EAN/UPC
0037332191984,037332191984
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (ft.): 3

PHYSICAL

Color: Black

CONNECTIONS

Connector A: DISPLAYPORT (MALE)
Connector B: HDMI (MALE)

WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty